EN
  • EN
  • DE

LT1619EMS8#TRPBF

Part No LT1619EMS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Boost, Cuk, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage 1.9 V ~ 18 V
Frequency - Switching 300kHz
Duty Cycle (Maximum) 92%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Manufacturer Homepage www.linear.com
Win Source Part Number 710880-LT1619EMS8#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1619
Introduction Date October 20, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LT1619EMS8#TRPBF CAD Model

Description

Product Overview: LT1619EMS8#TRPBF

The LT1619EMS8#TRPBF is a versatile and efficient step-up DC/DC converter from Linear Technology, designed to deliver consistent performance for a wide range of applications. This high-frequency switching regulator is capable of generating a boosted output voltage from an input voltage as low as 1.1 volts, making it ideal for single-cell Li-Ion, multi-cell alkaline, or NiMH applications where the input voltage falls below the output voltage as the battery discharges.

Key Features

  • High Efficiency: The LT1619EMS8#TRPBF features a 1.25A switch that can deliver efficiencies up to 90%, ensuring minimal heat generation and maximum battery life.
  • Wide Input Voltage Range: With an input voltage range of 1.1V to 15V, this converter is highly versatile and suitable for various power sources.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.25V to the maximum input voltage, providing flexibility for different circuit requirements.
  • High Switching Frequency: A switching frequency of up to 2.65MHz allows for the use of small inductors and capacitors, which reduces the overall footprint and component cost.
  • Stable with Low ESR Capacitors: The device remains stable with low ESR ceramic capacitors, improving performance and reliability.
  • Soft-Start Function: The built-in soft-start function limits inrush current during startup, which enhances system reliability.
  • Thermal Shutdown: Thermal shutdown circuitry protects the device under over-temperature conditions.

Applications

The LT1619EMS8#TRPBF is ideal for a variety of applications, including:

  • Portable electronics
  • Battery-powered devices
  • Handheld medical equipment
  • Wireless modems
  • GPS receivers
  • Step-up power supplies

Package and Quality

Encased in an MSOP-8 package, the LT1619EMS8#TRPBF is designed for compact and space-constrained designs. The product is available in tape and reel packaging, making it suitable for automated assembly processes. Linear Technology ensures high-quality standards, offering a product that is reliable and consistent for both industrial and consumer applications.

With its combination of features, the LT1619EMS8#TRPBF step-up DC/DC converter from Linear Technology is a powerful solution for designers looking to optimize power efficiency and performance in their circuits.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9718 $55.8026
16+ $6.5410 $104.6560
24+ $6.3366 $152.0784
33+ $6.1322 $202.3626
43+ $5.9278 $254.8954
57+ $5.3146 $302.9322
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,755 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess