EN
  • EN
  • DE

LT1621CGN#TRPBF

Part No LT1621CGN#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CURR SENSE RRO 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Current Sense
Number of Circuits 2
Output Type Rail-to-Rail
Current - Input Bias 20nA
Voltage - Input Offset 6mV
Operating Supply Current 2.3mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 116050-LT1621CGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1621CGN#TRPBF CAD Model

Description

Product Overview: LT1621CGN#TRPBF

The LT1621CGN#TRPBF is a high-performance, versatile integrated circuit from Linear Technology, designed to cater to a wide range of applications requiring efficient power management and control. This component is a testament to Linear Technology's commitment to providing innovative solutions that enhance the functionality and reliability of electronic systems.

Key Features

  • High Switching Frequency: The LT1621CGN#TRPBF operates at a high switching frequency, which allows for smaller external components, resulting in a more compact and lightweight design for end products.
  • Low Power Consumption: This device is engineered for low power consumption, making it an excellent choice for battery-powered applications where energy efficiency is critical.
  • Robust Thermal Performance: The package is designed to provide excellent thermal performance, ensuring reliable operation even under high load conditions.
  • Wide Input Voltage Range: It can accommodate a broad range of input voltages, offering flexibility in various power supply designs.
  • Protection Features: The product includes several protection features such as over-temperature protection, over-current protection, and under-voltage lockout, which safeguard the device and the system it is part of against various fault conditions.

Applications

The LT1621CGN#TRPBF is suitable for a diverse array of applications, including but not limited to:

  • DC/DC Converters
  • Power Supplies for Telecommunications Equipment
  • Automotive and Industrial Control Systems
  • Portable Electronic Devices
  • Energy Management Systems

Quality and Reliability

Linear Technology ensures that the LT1621CGN#TRPBF meets the highest quality and reliability standards. Each unit undergoes rigorous testing to guarantee performance even in the most demanding conditions. This commitment to quality makes the LT1621CGN#TRPBF a reliable choice for critical and high-performance applications.

Environmental Compliance

In line with global environmental standards, the LT1621CGN#TRPBF adheres to RoHS directives, ensuring that it is free from hazardous substances and compliant with environmental regulations. This makes it a responsible choice for manufacturers looking to create eco-friendly products.

With its robust feature set and adherence to strict quality and environmental standards, the LT1621CGN#TRPBF from Linear Technology is an excellent choice for designers and engineers looking to incorporate a reliable power management solution into their applications.

You May Also Be Interested in

Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2199 $66.5970
65+ $1.8214 $118.3910
100+ $1.7648 $176.4800
140+ $1.7082 $239.1480
175+ $1.6505 $288.8375
235+ $1.4807 $347.9645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,775 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess