EN
  • EN
  • DE

LT1632CN8#PBF

Part No LT1632CN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 45MHZ RRO 8DIP / Op Amp Dual Precision Amplifier R-R I/O ±15V/30V 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 45 V/μs
GBP - Gain Bandwidth Product 45MHz
Current - Input Bias 1.15μA
Voltage - Input Offset 500μV
Operating Supply Current 4.6mA
Output Current per Channel 70mA
Dual Supply Voltage (±) 2.7 V ~ 36 V, ±1.35 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780575-LT1632CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1632
Introduction Date October 28, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1632CN8#PBF CAD Model

Description

Product Overview: LT1632CN8#PBF

The LT1632CN8#PBF is a high-performance, dual operational amplifier designed and manufactured by Linear Technology, a company renowned for its precision electronic components. This product is part of Linear Tech's range of amplifiers that are known for their reliability and efficiency in a variety of applications. The LT1632CN8#PBF is housed in an 8-pin DIP (Dual In-line Package) which is widely used and preferred for its ease of handling and integration into various electronic systems.

Key Features

  • Wide Operating Voltage Range: The LT1632CN8#PBF can function effectively across a broad range of supply voltages, making it versatile for use in multiple applications.
  • High Output Drive: Capable of delivering a substantial output current, this op-amp can drive heavier loads without compromising performance.
  • Low Input Offset Voltage: Precision is key in operational amplifiers, and the LT1632CN8#PBF offers minimal input offset voltage, ensuring accurate signal amplification.
  • Low Noise: With its low noise characteristics, this op-amp is ideal for applications where signal integrity is crucial.
  • Fast Settling Time: The device is designed for quick settling, allowing it to respond rapidly to changes in input signals, which is essential for high-speed amplification and filtering tasks.

Applications

The versatility of the LT1632CN8#PBF makes it suitable for a wide range of applications, including:

  • Active filters
  • Data acquisition systems
  • Audio equipment
  • Signal conditioning
  • Instrumentation
  • Photodiode amplification

Quality and Reliability

Linear Technology is committed to providing products that meet the highest standards of quality and reliability. The LT1632CN8#PBF is no exception, and it is built to perform consistently over time, even under varying environmental conditions. Its robust design ensures that it remains reliable in a range of industrial and commercial settings.

In summary, the LT1632CN8#PBF operational amplifier from Linear Technology is a top choice for professionals seeking a high-quality, durable, and versatile component that can handle a variety of electronic signal processing tasks with precision and efficiency.

You May Also Be Interested in

ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.7119 $62.1357
6+ $16.9944 $101.9664
10+ $16.4633 $164.6330
13+ $15.9322 $207.1186
17+ $15.4012 $261.8204
22+ $13.8080 $303.7760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess