EN
  • EN
  • DE

LT1634BCS8-4.096

Part No LT1634BCS8-4.096
Manufacturer Linear Technology
Description Micropower Precision Shunt Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205983-LT1634BCS8-4.096
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1634BCS8-4.096 CAD Model

Description

LT1634BCS8-4.096 Precision Reference

The LT1634BCS8-4.096 is a micropower, precision voltage reference from Linear Technology. Designed to maintain high accuracy and stability, this device exhibits a low dropout voltage and low temperature coefficient, making it an ideal choice for precision data conversion systems and battery-powered equipment.

Key Features

  • Output Voltage: 4.096V, which is often used in conjunction with 12-bit or 16-bit ADCs and DACs, providing a convenient reference that corresponds to a binary full-scale value.
  • Low Temperature Coefficient: With a temperature coefficient as low as 10ppm/°C, the LT1634BCS8-4.096 ensures high accuracy over a wide temperature range, making it suitable for critical applications.
  • Low Dropout Voltage: The device can maintain accurate output with minimal difference between the supply voltage and the output voltage, enhancing its efficiency in low-voltage operations.
  • High Output Current: Capable of sourcing or sinking up to 20mA, this voltage reference can directly drive the reference input of many ADCs and DACs without buffering.
  • Low Noise: It has a low output noise, which is crucial for high-resolution analog-to-digital conversions, ensuring signal integrity is maintained.
  • Package: The LT1634BCS8-4.096 comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications.

Applications

The precision and low power consumption of the LT1634BCS8-4.096 make it an excellent choice for a variety of applications, including:

  • Portable, battery-powered equipment
  • Precision data acquisition systems
  • Industrial instruments
  • Automotive electronics
  • Medical devices

Conclusion

Overall, the LT1634BCS8-4.096 from Linear Technology is a robust, precise voltage reference that offers a combination of features making it a versatile component for high-precision electronic designs. Its low power consumption and high stability under varying conditions ensure reliable performance for the most demanding applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2820 $62.5640
5+ $25.6676 $128.3380
7+ $24.8648 $174.0536
10+ $24.0633 $240.6330
13+ $23.2605 $302.3865
17+ $20.8547 $354.5299
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 340 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess