EN
  • EN
  • DE

LT1636CN8#PBF

Part No LT1636CN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 220KHZ RRO 8DIP / Op Amp Single Micropower Amplifier R-R I/O ±22V/44V Automotive 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series Over-The-Top
Packaging Tube
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.075 V/μs
GBP - Gain Bandwidth Product 220kHz
Current - Input Bias 4nA
Voltage - Input Offset 100μV
Operating Supply Current 50μA
Output Current per Channel 30mA
Dual Supply Voltage (±) 2.7 V ~ 44 V, ±1.35 V ~ 22 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780584-LT1636CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1636
Introduction Date March 25, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1636CN8#PBF CAD Model

Description

Overview of LT1636CN8#PBF

The LT1636CN8#PBF is a high-performance operational amplifier (op-amp) from Linear Technology, designed to offer robust features for a wide range of applications. This device is characterized by its low power consumption, high output drive, and the ability to operate with a single supply, making it a versatile choice for engineers and designers in various fields.

Key Features

  • Single Supply Operation: The LT1636CN8#PBF can operate from a single 4V to 36V supply or dual supplies up to ±18V, providing flexibility in system design.
  • Low Power Consumption: With a typical quiescent current of 20µA, this op-amp is an excellent choice for battery-powered and portable applications where power efficiency is critical.
  • High Output Drive: Capable of delivering a 20mA minimum output current, the LT1636CN8#PBF can drive heavier loads compared to standard op-amps.
  • Wide Temperature Range: This device is operational over a temperature range of -40°C to 85°C, suitable for industrial and automotive environments.
  • Rail-to-Rail Output: The output can swing rail-to-rail, which maximizes the dynamic range in single-supply applications.
  • Over-The-Top® Input Range: The input voltage range extends above the positive supply, simplifying the design of high-side and level-shift circuits.

Packaging and Quality

The LT1636CN8#PBF comes in an 8-lead PDIP (Plastic Dual In-line Package) that provides a robust and reliable package for through-hole mounting on printed circuit boards. Its part number suffix 'PBF' indicates that the device is lead-free and RoHS compliant, adhering to environmental standards for hazardous substances.

Applications

With its combination of low power, high output drive, and single supply operation, the LT1636CN8#PBF is well-suited for a variety of applications, including:

  • Battery-powered systems
  • Sensor amplifiers
  • Portable instrumentation
  • Low voltage signal conditioning
  • Active filters
  • Automotive electronics

The LT1636CN8#PBF from Linear Technology is an ideal choice for designers looking for an op-amp that delivers consistent performance, flexibility, and reliability in their electronic designs.

You May Also Be Interested in

Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7289 $58.3734
13+ $7.9827 $103.7751
20+ $7.7332 $154.6640
27+ $7.4838 $202.0626
35+ $7.2343 $253.2005
47+ $6.4859 $304.8373
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess