Introducing the LT1664IG from Linear Technology
The LT1664IG is a high-performance, rail-to-rail output, quad operational amplifier designed by Linear Technology, now part of Analog Devices. This precision op-amp is engineered to deliver exceptional accuracy and stability, making it an ideal choice for a wide range of applications, including data acquisition systems, test equipment, and active filters.
Key Features
- Wide Operating Range: The LT1664IG operates from a supply voltage range of 2.7V to ±6V, accommodating single or dual power supply configurations for flexible system design.
- Rail-to-Rail Output: Its rail-to-rail output stage ensures maximum dynamic range, which is particularly beneficial in low-voltage applications.
- Low Noise: With its low noise performance, the LT1664IG is suitable for sensitive signal processing tasks where maintaining signal integrity is crucial.
- High Output Drive: The device is capable of driving heavy loads, making it versatile for both high-impedance and low-impedance applications.
- Stable with Capacitive Loads: The operational amplifier remains stable even with capacitive loads, ensuring reliable performance in a variety of circuit configurations.
Applications
- Active Filters
- Data Acquisition Systems
- Test Equipment
- Signal Conditioning
- Audio Processing
- Battery-Powered Devices
The LT1664IG is housed in a 16-lead SSOP package, which offers a compact footprint for space-constrained applications. Its extended industrial temperature range from -40°C to 85°C ensures reliable operation under varying environmental conditions.
With its combination of low noise, high output drive, and rail-to-rail capabilities, the LT1664IG stands out as a robust, versatile op-amp. Whether you're designing precision amplifiers, filters, or complex analog circuits, the LT1664IG from Linear Technology brings performance and reliability to your projects.
Experience the power and precision of the LT1664IG and elevate the performance of your electronic designs.