EN
  • EN
  • DE

LT1701ES5

Part No LT1701ES5
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071474-LT1701ES5
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1701ES5 CAD Model

Description

The Linear Technology LT1701ES5 is a high-performance, current mode PWM step-down (buck) switching regulator that is designed to deliver continuous output currents up to 1.4A with a high efficiency. Packaged in a compact SOT-23-5 package, this regulator is ideal for space-constrained applications that require a high power density and a low profile solution.

Key Features:

  • Wide Input Voltage Range: The LT1701ES5 operates from an input voltage range of 2.65V to 16V, making it suitable for a variety of input sources, including single-cell Li-Ion batteries, multi-cell alkaline batteries, and regulated 5V and 12V power supplies.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to VIN, providing the flexibility to power a wide range of devices.
  • High Efficiency: With efficiencies up to 96%, the LT1701ES5 minimizes power loss and heat generation, ensuring reliable performance even in thermally challenging environments.
  • Low Dropout Operation: The regulator's low dropout voltage enables it to continue delivering a regulated output even when the input voltage is very close to the output voltage, maximizing battery life in portable applications.
  • Fast Transient Response: The current mode operation provides excellent transient response, maintaining stable output voltage during rapid load changes.
  • Frequency Foldback and Burst Mode® Operation: These features reduce switching noise and improve efficiency at light loads, making the LT1701ES5 ideal for battery-powered and noise-sensitive applications.

Applications:

  • Portable and battery-powered equipment
  • Wireless and DSL modems
  • Digital cameras and personal media players
  • Point-of-load power supplies

The LT1701ES5 by Linear Technology is a versatile and efficient solution for a wide range of power regulation needs. Its small footprint and high-performance characteristics make it an excellent choice for designers looking to optimize power management in compact, portable devices.

You May Also Be Interested in

Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess