EN
  • EN
  • DE

LT1721CGN#PBF

Part No LT1721CGN#PBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMP R-RINOUT QUAD 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type General Purpose
Number of Elements 4
Output Type CMOS, Rail-to-Rail, TTL
Supply Voltage - Operating 2.7 V to 6 V
Voltage - Input Offset (Max) 3mV @ 5V
Current - Input Bias (Max) 6μA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 7mA
CMRR, PSRR (Typ) 70dB CMRR, 80dB PSRR
Propagation Delay (Max) 10ns
Hysteresis 7mV
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 020302-LT1721CGN#PBF
Ultra Librarian 3D Model Ultra Librarian LT1721CGN#PBF CAD Model

Description

LT1721CGN#PBF - High-Speed, Low Power, 4.5ns Comparator

The LT1721CGN#PBF is a cutting-edge comparator from Linear Technology, designed for applications requiring high speed and low power consumption. This comparator is ideal for systems that need fast response times without sacrificing power efficiency. With its 4.5ns propagation delay and low power dissipation, the LT1721CGN#PBF is perfectly suited for a wide range of applications, including high-speed signal processing, A/D converters, pulse and waveform generation, and system monitoring.

Featuring a dual supply voltage range from ±2.5V to ±6V or a single supply range from 5V to 12V, the LT1721CGN#PBF offers flexibility in various circuit configurations. This allows designers to integrate the component seamlessly into both existing and new designs. The device comes in a narrow 16-lead SSOP package, which is ideal for space-constrained applications.

The LT1721CGN#PBF boasts a fast overdrive recovery time, which is critical in high-speed applications where the comparator needs to recover quickly from large input overdrive conditions. Moreover, the device has a latch function that provides the option to hold the output state until the system is ready to process the information, enhancing its utility in digital systems.

Key Features:

  • Fast 4.5ns Propagation Delay
  • Low Power Dissipation
  • Operates from ±2.5V to ±6V Dual Supply or 5V to 12V Single Supply
  • Narrow 16-Lead SSOP Package
  • Fast Overdrive Recovery Time
  • Latch Function for Added Versatility
  • Complementary Outputs

With its excellent speed-to-power ratio, the LT1721CGN#PBF is an exceptional choice for designers who need a reliable, high-performance comparator. Whether it's for high-frequency trading systems, communications equipment, or any other application that requires rapid signal comparison, the LT1721CGN#PBF delivers top-notch performance in a compact form factor.

You May Also Be Interested in

NJR Corporation/NJRC
Lowest to $7.0051
Shenzhen Yongyutai Electronics Co., Ltd.
SOP-14 Linear Comparators RoHS
Lowest to $0.2933
SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Lowest to $13.6096
Runic Technology
800uV 10pA Four channels TSSOP-14 Linear Comparators RoHS
Lowest to $0.1601
Micrel
Lowest to $0.2645
Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015
NJR Corporation/NJRC
Lowest to $12.4752
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.4478 $70.4478
2+ $68.2463 $136.4926
3+ $66.0448 $198.1344
4+ $63.8433 $255.3732
6+ $57.2389 $343.4334
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess