The LT1724IS#PBF is a high-performance, low dropout (LDO) linear voltage regulator IC designed and manufactured by Linear Technology, an industry leader in analog integrated circuits. This device is tailored to deliver a stable and precise output voltage with a minimal voltage drop between the input and output, making it an ideal choice for sensitive electronic applications where voltage regulation is critical.
Key Features
- Output Voltage Range: The LT1724IS#PBF offers a wide output voltage range, which can be set from 1.22V to 20V, providing flexibility for various design requirements.
- Dropout Voltage: It has an impressively low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
- Current Capability: This regulator can deliver up to 500mA of continuous output current, suitable for a range of medium-power applications.
- Stable with Low ESR Capacitors: The device remains stable with ceramic, tantalum, or aluminum electrolytic capacitors, offering design versatility and reliability.
- Protection Features: It includes built-in protection features such as overcurrent protection, overtemperature protection, and reverse battery protection, safeguarding the device and the application from various fault conditions.
- Package: The LT1724IS#PBF comes in a thermally efficient 16-lead narrow SOIC package, which is suitable for space-constrained applications.
Applications
The LT1724IS#PBF is ideal for a variety of applications where voltage regulation is essential. These applications include but are not limited to:
- Portable Electronics
- Microprocessor Supplies
- Industrial Equipment
- Battery-Powered Devices
- Automotive Electronics
Technical Specifications
Parameter
Value
Input Voltage (max)
20V
Output Voltage
1.22V to 20V
Output Current
500mA
Dropout Voltage
Typically 0.4V at full load
Package
16-Lead Narrow SOIC
In summary, the LT1724IS#PBF from Linear Technology is a versatile and reliable voltage regulator IC that offers excellent performance for a broad range of applications. Its comprehensive protection features and compatibility with various capacitor types make it a robust choice for designers looking for a high-quality power management solution.