EN
  • EN
  • DE

LT1725CGN#PBF

Part No LT1725CGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 9.7 V to 22 V
Frequency - Switching 90kHz to 115kHz
Duty Cycle (Max) 90%
Synchronous Rectifier No
Clock Sync No
Control Features Enable, Soft Start
Temperature Range - Operating 0°C to 100°C (TJ)
Case / Package 16-SSOP
Win Source Part Number 020303-LT1725CGN#PBF
Ultra Librarian 3D Model Ultra Librarian LT1725CGN#PBF CAD Model

Description

Introducing the LT1725CGN#PBF by Linear Technology

The LT1725CGN#PBF is a high-performance, precision integrated circuit designed to cater to a wide array of applications requiring efficient power management and regulation. Manufactured by Linear Technology, a company renowned for its reliable and innovative power solutions, this product stands out for its robustness and versatility.

Key Features

  • High Voltage Range: The LT1725CGN#PBF operates efficiently across a broad range of input voltages, making it suitable for diverse applications.
  • Low Dropout Voltage: It boasts a low dropout voltage, ensuring minimal power loss and improved efficiency in voltage regulation.
  • Thermal Protection: Equipped with thermal shutdown protection, the device safeguards itself and other circuit components from overheating and potential damage.
  • Adjustable Output: Users can adjust the output voltage to meet specific requirements, providing flexibility and customization in various applications.
  • Stable with Low ESR Capacitors: The LT1725CGN#PBF is designed to maintain stability even when used with low ESR (Equivalent Series Resistance) capacitors, which is crucial for maintaining performance in dynamic load conditions.

Applications

The LT1725CGN#PBF is ideally suited for a range of applications, including but not limited to:

  • Telecommunications
  • Automotive systems
  • Industrial controls
  • Data acquisition systems
  • Portable battery-powered devices

Package and Quality Assurance

The product is packaged in a 16-pin SSOP (Shrink Small Outline Package), which is known for its compact footprint and reliability in space-constrained applications. Linear Technology ensures that each LT1725CGN#PBF meets stringent quality standards, delivering consistent performance and durability.

Conclusion

Whether you're designing a sophisticated industrial system or a compact consumer electronic device, the LT1725CGN#PBF from Linear Technology offers a scalable and reliable solution for your power management needs. Its combination of high voltage capability, thermal protection, and adjustability makes it an indispensable component in your power supply design toolkit.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5165 $66.6155
15+ $7.8085 $117.1275
23+ $7.5645 $173.9835
32+ $7.3204 $234.2528
41+ $7.0765 $290.1365
55+ $6.3444 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess