EN
  • EN
  • DE

MAX509BEAP+T

Part No MAX509BEAP+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 4-CH R-2R 8-bit 20-Pin SSOP T/R / IC DAC 8BIT QUAD R-R 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Resolution 8
Number of D/A Converters 4
Settling Time 6μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External
Operating Supply Voltage ±5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) -, ±1 (Maximum)
Architecture R-2R
Operating Temperature Range -40°C ~ 85°C
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 786451-MAX509BEAP+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX509
Introduction Date January 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX509BEAP+T CAD Model

Description

Maxim Integrated MAX509BEAP+T Digital-to-Analog Converter

The MAX509BEAP+T from Maxim Integrated is a high-performance, 8-bit, quad digital-to-analog converter (DAC) designed to deliver precision and reliability in a compact package. This versatile device is ideal for a wide range of applications, including process control, data acquisition systems, and closed-loop servo controls, among others.

The MAX509BEAP+T features four voltage-output DACs, each with its own voltage reference input, allowing for individual DAC calibration. The device operates with a single +5V power supply or dual supplies of up to ±5.5V, providing flexibility in various system designs. Its power-on reset circuit ensures that the DAC outputs power up to zero volts and remain there until a valid write takes place, which is crucial for preventing unwanted signals upon system startup.

One of the key attributes of the MAX509BEAP+T is its serial interface, which is SPI™/QSPI™/MICROWIRE™ compatible, allowing for easy integration into existing digital systems. The interface is designed to minimize the number of pins required for connection, which is particularly beneficial for space-constrained applications.

The MAX509BEAP+T also boasts a low power consumption, making it suitable for portable and battery-powered devices. It has a specified performance over the extended industrial temperature range (-40°C to +85°C), ensuring reliable operation in harsh environments.

This DAC comes in a 20-pin SSOP package, which is lead(Pb)-free and RoHS-compliant, reflecting Maxim Integrated's commitment to environmental sustainability. The "+T" suffix indicates that the product is offered in tape and reel packaging, which is optimal for automated assembly processes.

Overall, the MAX509BEAP+T is a robust, high-quality DAC solution that offers excellent performance, digital flexibility, and ease of integration for designers looking to incorporate analog outputs into their digital systems.

Key Features:

  • 8-Bit Quad DAC
  • Individual Voltage Reference Inputs
  • Single +5V or Dual ±5.5V Supply Operation
  • SPI™/QSPI™/MICROWIRE™ Compatible Serial Interface
  • Low Power Consumption
  • Extended Industrial Temperature Range: -40°C to +85°C
  • Compact 20-Pin SSOP Package
  • Lead(Pb)-Free and RoHS-Compliant
  • Tape and Reel Packaging for Automated Assembly

You May Also Be Interested in

Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess