EN
  • EN
  • DE

LT1737CGN#TRPBF

Part No LT1737CGN#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.1 V to 20 V
Frequency - Switching 90kHz to 115kHz
Duty Cycle (Max) 90%
Synchronous Rectifier No
Clock Sync No
Control Features Enable, Soft Start
Temperature Range - Operating 0°C to 100°C (TJ)
Case / Package 16-SSOP
Win Source Part Number 118093-LT1737CGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1737CGN#TRPBF CAD Model

Description

The LT1737CGN#TRPBF is a high-performance, versatile switching regulator controller from Linear Technology, now part of Analog Devices. This component is designed to facilitate the development of efficient and reliable power supply circuits. Its wide input voltage range and robust feature set make it an ideal choice for a variety of applications, including telecommunications, industrial systems, and portable devices.

Key Features

  • Versatile Input Voltage: The LT1737CGN#TRPBF operates over a wide input voltage range, accommodating various power sources and allowing for flexible design options.
  • Adjustable Switching Frequency: With an adjustable switching frequency up to 500kHz, designers can optimize the balance between efficiency and component size.
  • High Efficiency: The device is designed to maximize power conversion efficiency, reducing heat generation and improving system reliability.
  • Integrated Protection Features: It includes overcurrent protection, overvoltage protection, and thermal shutdown, ensuring the safety and longevity of the end application.
  • Compact Packaging: The LT1737CGN#TRPBF is available in a 16-lead SSOP package, which is suitable for space-constrained applications.

Applications

This switching regulator controller is well-suited for a broad range of applications. Its ability to drive a high current output makes it perfect for power distribution systems, while its precision and programmability are ideal for sensitive applications like RF power supplies and precision instrumentation.

Product Specifications

Parameter Value Input Voltage Range 3V to 36V Switching Frequency Up to 500kHz Package Type 16-lead SSOP Operating Temperature -40°C to +85°C

Quality and Reliability

Linear Technology is renowned for its commitment to quality and reliability, and the LT1737CGN#TRPBF is no exception. It is designed to meet rigorous industry standards, ensuring stable performance over its entire operating temperature range.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9406 $63.5248
18+ $6.5154 $117.2772
28+ $6.3121 $176.7388
38+ $6.1076 $232.0888
49+ $5.9044 $289.3156
66+ $5.2934 $349.3644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess