EN
  • EN
  • DE

LT1737CS#TR

Part No LT1737CS#TR
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.1 V to 20 V
Frequency - Switching 90kHz to 115kHz
Duty Cycle (Max) 90%
Synchronous Rectifier No
Clock Sync No
Control Features Enable, Soft Start
Temperature Range - Operating 0°C to 100°C (TJ)
Case / Package 16-SOIC
Win Source Part Number 302687-LT1737CS#TR
Ultra Librarian 3D Model Ultra Librarian LT1737CS#TR CAD Model

Description

LT1737CS#TR Image

The LT1737CS#TR from Linear Technology is a versatile, high-efficiency DC/DC converter that is designed to meet a broad range of power requirements for various electronic devices. This component is well-suited for applications requiring a reliable power source with a compact footprint and flexible input and output configurations.

Key Features

  • Wide Input Voltage Range: The LT1737CS#TR operates over a wide input voltage range, making it suitable for a variety of battery-powered and industrial applications.
  • Adjustable Output Voltage: Users can set the output voltage to their specific needs, providing a custom power solution for their devices.
  • High Switching Frequency: With a high switching frequency, this DC/DC converter allows for smaller external components, reducing overall solution size and cost.
  • Low Dropout Operation: The low dropout capability ensures efficient operation even when the input voltage is very close to the output voltage, maximizing battery life.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, ensuring long-term reliability and safety.
  • Surface-Mount Package: The LT1737CS#TR comes in a surface-mount package, ideal for space-constrained applications and automated PCB assembly processes.

Applications

The LT1737CS#TR is suitable for a wide range of applications, including but not limited to:

  • Portable Electronics
  • Automotive Power Systems
  • Telecommunications
  • Industrial Power Supplies
  • Networking Equipment

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1737CS#TR is no exception. This product is manufactured to the highest standards to ensure consistent performance and durability in even the most demanding conditions.

With its robust feature set and flexible design, the LT1737CS#TR is an excellent choice for designers looking to optimize their power management solutions while maintaining efficiency and reliability.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Texas Instruments
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5881 $59.2929
22+ $5.4054 $118.9188
34+ $5.2368 $178.0512
46+ $5.0681 $233.1326
59+ $4.8984 $289.0056
79+ $4.3925 $347.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess