EN
  • EN
  • DE

LT1763CDE-3.3#PBF

Part No LT1763CDE-3.3#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.5A 12DFN / LDO Regulator Pos 3.3V 0.5A Automotive 12-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 20V
Output Voltage 3.3V
Voltage Dropout (Maximum) 0.45V @ 500mA
Output Current 500mA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 12-WFDFN Exposed Pad
Manufacturer Package 12-DFN (4x3)
Win Source Part Number 780632-LT1763CDE-3.3#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1763
Introduction Date October 24, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1763CDE-3.3#PBF CAD Model

Description

Linear Technology's LT1763CDE-3.3#PBF: High-Performance Low Dropout Linear Regulator

The Linear Technology LT1763CDE-3.3#PBF is a state-of-the-art low dropout linear regulator (LDO) designed to deliver a fixed output voltage of 3.3V with an impressive level of precision and stability. This high-performance component is engineered to cater to a broad range of applications that demand low noise, high output accuracy, and ease of use.

Key Features

  • Output Voltage: Fixed at 3.3V, the LT1763CDE-3.3#PBF provides a stable and reliable power source for sensitive electronic circuits.
  • Low Dropout Voltage: With a low dropout voltage of typically 300mV at full load, it ensures efficient operation even when the input voltage is close to the output voltage.
  • High Output Current: Capable of delivering up to 500mA of output current, this LDO can power a wide range of devices.
  • Low Noise: Designed with noise reduction in mind, the LT1763 series boasts a very low output noise of 20µVRMS over a 10Hz to 100kHz bandwidth, making it ideal for noise-sensitive applications such as RF and precision instrumentation.
  • Stability: The device remains stable with output capacitors as low as 10µF, allowing for the use of cost-effective capacitors with small form factors.
  • Protection Features: It includes built-in protection features such as overcurrent protection, reverse battery protection, and thermal limiting, ensuring the longevity and reliability of both the regulator and the system it powers.

Applications

The LT1763CDE-3.3#PBF is versatile and can be used in a variety of applications, including but not limited to:

  • Portable Electronics
  • Microprocessor Supply
  • Power Supplies for DSPs and FPGAs
  • Battery-Powered Devices
  • Data Acquisition Systems
  • Automotive Power Supplies

Package and Quality

Encased in a 12-lead DFN package, the LT1763CDE-3.3#PBF is designed with a small footprint, making it suitable for compact designs. Linear Technology is known for its commitment to quality, and this product is no exception, meeting stringent performance and reliability standards.

With its combination of features, the LT1763CDE-3.3#PBF stands out as a robust and dependable choice for designers looking to enhance the performance and efficiency of their power management systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0747 $52.9711
30+ $3.3433 $100.2990
47+ $3.2389 $152.2283
64+ $3.1344 $200.6016
83+ $3.0299 $251.4817
111+ $2.7165 $301.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,720 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess