EN
  • EN
  • DE
  • IT

LT1763CDE#PBF

Part No LT1763CDE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.5A 12DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 1.22V
Maximum Output Voltage 20V
Dropout Voltage-Max 0.45V @ 500mA
Output Current 500mA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.22 V to 20 V
Voltage - Dropout (Typical) 0.3V @ 500mA
Mounting SMD (SMT)
Case / Package 12-DFN (4x3)
Win Source Part Number 072322-LT1763CDE#PBF
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Consumer Electronics, Power Management, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian LT1763CDE#PBF CAD Model

Description

Product Overview: LT1763CDE#PBF

The LT1763CDE#PBF is a high-performance, low-noise, low-dropout voltage linear regulator from Linear Technology, an Analog Devices company. Designed to provide precision and stability, this regulator is a perfect solution for noise-sensitive applications such as high-end audio, RF, and sensitive instrumentation systems.

Key Features

  • Output Voltage Range: The LT1763CDE#PBF offers an adjustable output voltage from 1.22V to 20V, which can cater to a wide range of applications and power requirements.
  • Low Dropout Voltage: With a dropout voltage of only 300mV at full load, it ensures efficient operation even when the input voltage is near the output voltage, making it ideal for battery-powered devices.
  • Low Noise: This regulator boasts an exceptionally low output noise of 20µV RMS over a 10Hz to 100kHz bandwidth, contributing to superior performance in sensitive applications.
  • High Output Current: Capable of delivering up to 500mA of continuous output current, it meets the needs of a variety of high-power applications.
  • Stable with Low ESR Capacitors: The device remains stable with ceramic, tantalum, or aluminum electrolytic output capacitors, offering flexibility in design choices.
  • Thermal Protection: It includes an internal thermal shutdown mechanism to protect the device under high-temperature conditions.
  • Package: The LT1763CDE#PBF comes in a 12-lead DFN package, which is suitable for compact and space-constrained designs.

Applications

With its versatile features, the LT1763CDE#PBF is an excellent choice for a variety of applications, including:

  • Portable and battery-powered equipment
  • High-end audio equipment
  • RF and wireless infrastructure
  • Precision instrumentation
  • Medical devices
  • Automotive electronics

The LT1763CDE#PBF from Linear Technology represents a blend of performance and reliability, ensuring a clean and stable power supply for the most demanding of applications. Its robust design and comprehensive feature set make it a go-to regulator for engineers seeking optimal power management solutions.

You May Also Be Interested in

Texas Instruments
Single Output LDO, 150mA, Fixed(5.0V), Low Quiescent Current, 60V Load Dump Protection 8-PDIP -40 to 125
Need more? Email Us
Infineon Technologies
IC REG LINEAR 3.3V/5V TO252-5-11 / Linear Voltage Regulator IC Positive Fixed 2 Output 350mA, 430mA PG-TO252-5-11
Lowest to $3.5591
NXP / Nexperia
SYSTEM BASIS CHIP, LIN, 1X 5.0V/ / System Basis Chip PMIC 32-LQFP (7x7)
Need more? Email Us
Infineon Technologies
IC REG LIN 5V 400MA TO220-5-122 / Linear Voltage Regulator IC Positive Fixed 1 Output 400mA P-TO220-5-122
Lowest to $2.8016
Infineon Technologies
Standard Regulator Pos 1.2V to 37V 1.5A 3-Pin(3+Tab) TO-257
Need more? Email Us
ON Semiconductor
IC REG LINEAR 3.3V 1A SOT223 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223 (TO-261)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 5V 150MA TP5HFA / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TP5HFA
Lowest to $0.3502
Microchip Technology
IC REG LINEAR 5V 500MA 8SOIC / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
Need more? Email Us
Diodes Incorporated
Standard Regulator Pos 3.3V 0.2A 4-Pin(3+Tab) SOT-223
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $5.0127 $65.1651
28+ $4.6893 $131.3004
43+ $4.5276 $194.6868
62+ $4.2043 $260.6666
80+ $4.0425 $323.4000
100+ $3.8808 $388.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,390 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess