EN
  • EN
  • DE
  • IT

LT1763CS8-5#PBF

Part No LT1763CS8-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 5V 0.5A Automotive 8-Pin SOIC N Tube / IC REG LDO 5V 0.5A 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.45V @ 500mA
Output Current 500mA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.3V @ 500mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 020323-LT1763CS8-5#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LT1763
Introduction Date May 17, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1763CS8-5#PBF CAD Model

Description

LT1763CS8-5#PBF - Low Noise, Low Dropout Voltage Regulator

The LT1763CS8-5#PBF from Linear Technology is a high-performance, low dropout voltage regulator designed to deliver a continuous output current of up to 500mA with an exceptionally low noise profile, making it ideal for noise-sensitive applications such as precision instrumentation, data acquisition systems, and high-end audio equipment. This regulator features a fixed output voltage of 5V, providing a stable voltage supply for a variety of electronic circuits and devices.

Key Features:

  • Low Noise Output: With only 20µVRMS (10Hz to 100kHz) of output noise, the LT1763 series regulators are among the lowest noise regulators available, ensuring minimal impact on sensitive analog circuits.
  • Low Dropout Voltage: The device can maintain regulation with a very small difference between the input and output voltages, typically 300mV at full load, which enhances efficiency and allows operation over a wider range of input voltages.
  • Stable with Low ESR Output Capacitors: The regulator is stable with output capacitors as low as 10µF, allowing the use of low ESR ceramic capacitors that provide further noise reduction and higher reliability.
  • Wide Input Voltage Range: Capable of operating with an input voltage range from 2.6V to 20V, the LT1763CS8-5#PBF offers versatility for various power supply configurations.
  • Overtemperature and Overcurrent Protection: Built-in thermal shutdown and current limit protection safeguard the device and the application circuit from damage due to overheating and excessive load conditions.
  • No Protection Diodes Needed: Internal circuitry eliminates the need for additional protection diodes, simplifying design and reducing component count.

Applications:

  • Precision Instrumentation
  • Data Acquisition Systems
  • High-End Audio Equipment
  • Medical Equipment
  • Battery-Powered Devices
  • Automotive Electronics

The LT1763CS8-5#PBF is offered in an 8-lead SOIC package, ensuring compatibility with standard surface-mount processes and providing a compact solution for space-constrained applications. Its robust design and comprehensive feature set make it a reliable choice for engineers and designers looking to enhance the performance and stability of their power supply designs.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 3.3V 1A SOT223 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223 (TO-261)
Need more? Email Us
Infineon Technologies
Standard Regulator Pos 1.2V to 37V 1.5A 3-Pin(3+Tab) TO-257
Need more? Email Us
Texas Instruments
Single Output LDO, 150mA, Fixed(5.0V), Low Quiescent Current, 60V Load Dump Protection 8-PDIP -40 to 125
Need more? Email Us
Analog Devices Inc.
IC REG LDO 3V/4.5V/ADJ 16QFN
Lowest to $4.4901
Microchip Technology
IC REG LINEAR 5V 500MA 8SOIC / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
Need more? Email Us
STMicroelectronics
IC REG LIN POS ADJ 1A/1A PPAK / Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 1A, 1A PPAK
Need more? Email Us
Diodes Incorporated
Standard Regulator Pos 3.3V 0.2A 4-Pin(3+Tab) SOT-223
Need more? Email Us
Infineon Technologies
IC Reg Ldo 5V .4A TO220-5-3
Need more? Email Us
ON Semiconductor
IC REG LINEAR 5V 150MA TP5HFA / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TP5HFA
Lowest to $0.3502

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5447 $58.9023
21+ $5.3701 $112.7721
33+ $5.2023 $171.6759
45+ $5.0344 $226.5480
58+ $4.8666 $282.2628
78+ $4.3632 $340.3296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,810 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess