EN
  • EN
  • DE

LT1764AET-1.8

Part No LT1764AET-1.8
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description LT1764 - IC VOLT REG FIXED 1 3A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Linear Technology
Package Bulk
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 20V
Voltage - Output (Min/Fixed) 1.8V
Voltage Dropout (Max) 0.66V @ 3A
Current - Output 3A
Current - Quiescent (Iq) 1.5 mA
Current - Supply (Max) 200 mA
PSRR 63dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-5
Supplier Device Package TO-220-5
Standard Package 60 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Affected
Win Source Part Number 1071494-LT1764AET-1.8
Ultra Librarian 3D Model Ultra Librarian LT1764AET-1.8 CAD Model

Description

The LT1764AET-1.8 is a high-performance, low dropout linear regulator (LDO) from Linear Technology, which is now part of Analog Devices. This LDO offers excellent AC performance with very low ground current. With its optimized design, the LT1764AET-1.8 is ideal for applications requiring up to 3A of output current and an output voltage of 1.8V.

Key Features

  • High Output Current: Capable of delivering up to 3A of continuous output current.
  • Low Dropout Voltage: Features a low dropout voltage, making it suitable for applications with minimal input-to-output voltage differential.
  • Stable with Low ESR Output Capacitors: Stable with ceramic, tantalum, and aluminum electrolytic capacitors, providing flexibility in design.
  • Fast Transient Response: Ensures a stable output even with rapid changes in load, which is critical for high-performance applications.
  • Low Noise: Offers low noise performance, which is essential for sensitive RF and precision analog circuits.
  • Adjustable Output: While the device is optimized for a 1.8V output, it allows for output voltage adjustment from 1.21V to 20V with an external resistor divider.

Applications

The LT1764AET-1.8 is versatile and can be used in a variety of applications, including but not limited to:

  • Microprocessor and logic supply
  • Power management for portable devices
  • Post-regulation for switching supplies
  • Linear power supplies
  • Battery-powered equipment

Quality and Reliability

Ensuring high standards of quality and reliability, the LT1764AET-1.8 is designed to meet the stringent requirements of industrial and commercial applications. It operates over a wide temperature range and is housed in a thermally efficient TSSOP-16 package, which aids in heat dissipation and minimizes the footprint on the PCB.

Conclusion

In conclusion, the LT1764AET-1.8 from Linear Technology is an excellent choice for designers looking for a robust, high-performance LDO capable of delivering a stable 1.8V with significant current capacity and minimal design complexity. Its flexible design and low noise operation make it a go-to regulator for a wide array of power-sensitive applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess