EN
  • EN
  • DE

LT1781CSW

Part No LT1781CSW
Manufacturer Linear Technology
Description Low Power 5V RS232 Dual Driver/Receiver with ±15kV ESD Protection
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206199-LT1781CSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1781CSW CAD Model

Description

LT1781CSW - High Efficiency, Low Power 5V RS232 Dual Driver/Receiver with 0.1μF Capacitors

The LT1781CSW, crafted by Linear Technology, is a versatile and efficient RS232 transceiver solution that operates on a single 5V supply. This integrated circuit is designed to minimize the board space and component count in applications requiring RS232 communication protocols.

One of the key features of the LT1781CSW is its capability to function with charge pump capacitors as small as 0.1μF, which significantly reduces both the size and cost of the capacitors needed for operation. Additionally, this transceiver is capable of operating at a low power supply current, making it an ideal choice for power-sensitive applications.

The device includes two drivers and two receivers, providing the necessary interface between TTL or CMOS logic levels and RS232 signal levels. The drivers are capable of delivering RS232 output levels even at low supply voltages, ensuring reliable data transmission over long cable distances. The receivers can handle up to ±30V input levels, offering robust protection against line voltage spikes and ground shifts.

With its proprietary low dropout transmitter output stage, the LT1781CSW delivers a ±5V RS232 output swing for a 5V supply input. This feature ensures clear signal transmission even with heavy loads, making it suitable for demanding applications. The device also features an automatic power-down function that reduces the supply current to 1μA when the transmitter inputs are inactive for more than 30 seconds, further conserving power.

The LT1781CSW is available in a 16-pin wide-body SO package, which is designed to meet the stringent requirements of industrial temperature ranges. This makes it a reliable choice for industrial environments where temperature extremes are common. The combination of high efficiency, low power consumption, and small form factor makes the LT1781CSW an excellent choice for portable electronics, battery-operated equipment, and other space-constrained applications requiring RS232 connectivity.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess