EN
  • EN
  • DE

LT1787HVCMS8

Part No LT1787HVCMS8
Manufacturer Linear Technology
Description Precision, High Side Current Sense Amplifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206230-LT1787HVCMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1787HVCMS8 CAD Model

Description

The Linear Technology LT1787HVCMS8 is a high-performance, precision current sense amplifier designed for a wide range of applications. This robust component features a unique combination of versatility and efficiency, making it an ideal choice for monitoring battery management, power supply control, and overcurrent protection systems.

Key Features:

  • High Voltage Operation: The LT1787HVCMS8 is capable of operating with common mode voltages ranging up to 44V, which is ideal for high voltage systems and ensures reliable performance under a broad spectrum of conditions.
  • Precision Sensing: It offers a high level of accuracy with a minimal input offset voltage, which allows for precise current measurement and enhances the overall system reliability.
  • Low Current Consumption: Designed for energy-efficient operation, this current sense amplifier has a low supply current that minimizes power consumption, making it suitable for battery-powered applications.
  • Wide Temperature Range: The device operates effectively across a wide temperature range, ensuring stability and consistent performance even in extreme environments.
  • Flexible Gain Configuration: It allows for adjustable gain settings, providing design flexibility and enabling it to be used in a variety of circuit configurations.

Applications:

  • Battery Management Systems
  • Power Supply Control
  • Overcurrent Protection
  • Automotive Systems
  • Industrial Monitoring

The LT1787HVCMS8 is housed in an MSOP-8 package, which offers a compact footprint while maintaining excellent thermal performance. This, combined with its high voltage capability and precision, makes it an excellent choice for space-constrained applications that require accurate current sensing.

Linear Technology's commitment to high-quality components is evident in the LT1787HVCMS8, which is designed to meet the stringent demands of modern electronic systems. Whether you're designing for industrial, automotive, or portable applications, the LT1787HVCMS8 provides a reliable and efficient solution for your current sensing needs.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.2095 $64.8855
20+ $5.9159 $118.3180
31+ $5.7311 $177.6641
42+ $5.5463 $232.9446
54+ $5.3615 $289.5210
73+ $4.8071 $350.9183
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess