EN
  • EN
  • DE

LT1783CS6

Part No LT1783CS6
Manufacturer Linear Technology
Description 1.25MHz, Over-The-Top Micropower, Rail-to-Rail Input and Output Op Amp in SOT-23
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206207-LT1783CS6
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1783CS6 CAD Model

Description

The LT1783CS6 from Linear Technology is a high-performance, low power operational amplifier (op-amp) designed for precision applications that require a balance between power efficiency and operational excellence. This op-amp is part of Linear Technology's reputable range of analog integrated circuits, offering exceptional accuracy and stability.

Key Features:

  • Low Offset Voltage: The LT1783CS6 is characterized by a low input offset voltage, which greatly enhances the accuracy of the amplification process, making it ideal for sensitive applications such as sensor interfacing and data acquisition systems.
  • High Gain Bandwidth Product: With a generous gain bandwidth product, this op-amp can handle a wide range of frequencies without compromising the integrity of the signal, ensuring reliable performance in high-speed signal processing tasks.
  • Low Noise: The device exhibits low noise performance, which is critical in applications where signal fidelity is paramount. This makes it suitable for audio electronics, medical instrumentation, and other precision measurement devices.
  • Single Supply Operation: The LT1783CS6 can operate from a single supply, simplifying power supply design and making it a versatile choice for battery-operated devices.
  • Power Saving: It features a low quiescent current, which minimizes power consumption and extends battery life in portable applications.
  • Rail-to-Rail Output: The op-amp provides a rail-to-rail output swing, which maximizes the dynamic range when operating from low supply voltages.
  • Industrial Temperature Range: It is designed to operate reliably over an industrial temperature range, ensuring consistent performance in a variety of environmental conditions.

Applications:

The LT1783CS6 is a versatile component suitable for a wide array of applications, including:

  • Test and Measurement Systems
  • Medical Devices
  • Portable Instrumentation
  • Signal Conditioning
  • Active Filters
  • Audio Electronics

In conclusion, the LT1783CS6 from Linear Technology is a robust and reliable op-amp that offers the perfect blend of power efficiency and high-precision performance. Its low noise, low offset voltage, and rail-to-rail output make it an excellent choice for designers seeking to enhance the accuracy and efficiency of their electronic systems.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,340 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess