EN
  • EN
  • DE

LT1785AIN8

Part No LT1785AIN8
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description 60V Fault Protected RS485/RS422 Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206220-LT1785AIN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1785AIN8 CAD Model

Description

Linear Technology's LT1785AIN8: Robust RS485/RS422 Transceiver

The LT1785AIN8 is a versatile and robust integrated circuit designed by Linear Technology, a brand renowned for its high-performance analog ICs. This particular product is a half-duplex RS485/RS422 transceiver, specifically engineered to tackle the challenges of long-distance and high-speed data communication in industrial, networking, and telecom applications.

Key Features

  • Enhanced ESD Protection: One of the standout features of the LT1785AIN8 is its exceptional electrostatic discharge (ESD) protection. It can withstand up to ±15kV, ensuring the integrity of data communication even in electrically noisy environments.
  • Extended Common-Mode Range: The device operates efficiently with a common-mode voltage range of -7V to +12V, exceeding the requirements of the RS485 and RS422 standards. This extended range provides increased flexibility in complex systems with ground potential differences.
  • High-Speed Operation: Capable of data rates up to 2.5Mbps, the LT1785AIN8 is suitable for high-speed data transfer, making it an excellent choice for modern industrial control systems and high-speed data acquisition.
  • Thermal Shutdown Protection: Built-in thermal shutdown protection ensures that the device remains safe even under fault conditions, preventing damage from overheating.
  • Driver Differential Output: The driver differential output can handle up to ±60V fault conditions, providing additional robustness for the transceiver in the event of line faults.
  • Low Power Shutdown Mode: A low power shutdown mode significantly reduces power consumption when the transceiver is not in active use, making it ideal for power-sensitive applications.

Applications

The LT1785AIN8 is a versatile component that can be used in a variety of applications, including:

  • Industrial Control Networks
  • Building Automation
  • Networked Security Systems
  • Data Acquisition Systems
  • Telecommunications Equipment

Its rugged design and advanced protection features make it particularly well-suited for harsh industrial environments where reliability and data integrity are of utmost importance. With its combination of speed, robustness, and low power consumption, the LT1785AIN8 from Linear Technology stands out as a superior choice for any RS485/RS422 communication needs.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess