Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Converter, CCFL
Voltage - Input 4.5 V ~ 30 V
Number of Outputs 1
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 780678-LT1786FCS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1786
Introduction Date August 26, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1786FCS#PBF CAD Model

Description

The LT1786FCS#PBF is a high-performance, low-dropout linear regulator from Linear Technology, a company known for its precision electronic components. This regulator is designed to provide stable and reliable power supply in a wide range of applications, making it a versatile choice for designers and engineers.

Key Features

  • Output Voltage: The LT1786FCS#PBF boasts a fixed output voltage, ensuring a consistent and precise voltage supply for sensitive electronic circuits.
  • Low Dropout Voltage: With its low dropout voltage, this regulator maintains a stable output even when the input voltage is very close to the output voltage, which is crucial for battery-powered devices.
  • High Efficiency: The device is designed to operate with high efficiency, which minimizes power loss and heat generation, thereby extending the life of the product it powers.
  • Thermal Protection: It includes built-in thermal protection features that prevent the regulator from overheating, ensuring safe operation under varying load conditions.
  • Current Limiting: The LT1786FCS#PBF also incorporates current limiting, protecting both the regulator and the downstream components from damage due to excessive current.

Applications

The LT1786FCS#PBF is ideal for a range of applications that require a stable and efficient power supply. It is commonly used in:

  • Portable electronics
  • Microprocessor supply
  • Power management for battery-powered devices
  • Automotive electronics

Product Specifications

The LT1786FCS#PBF is packaged in a compact FCS, making it suitable for space-constrained applications. It operates over a wide temperature range, which ensures reliable performance in various environments. The regulator's specifications are designed to meet the stringent requirements of modern electronic devices, providing a reliable power source for even the most demanding applications.

Conclusion

With its robust feature set and reliable performance, the LT1786FCS#PBF from Linear Technology is an excellent choice for designers looking for a high-quality power regulation solution. Whether it's for portable consumer electronics or industrial applications, this regulator offers the performance and durability needed to ensure your devices operate smoothly.

You May Also Be Interested in

Linear Technology
IC REG DUAL SYNC 3A BUCK 24TSSOP / Conv DC-DC 2.25V to 5.5V Synchronous Step Down Triple-Out 0.5V to 2.5V 3A 24-Pin TSSOP EP Tube
Lowest to $15.8831
ECAD model for LTC3618EFE#PBF
Maxim Integrated
Safest APD Bias Supply 12-Pin TQFN EP / IC SUPPLY BIAS APD 12-TQFN
Lowest to $10.1563
ECAD model for MAX1932ETC+
Maxim Integrated
Conv DC-DC 1.3V to 3.6V Step Down Single-Out 0.5V to 2.7V/2.5V/1.8V/1.5V/0.5V 3.3A 24-Pin TQFN EP / IC REG DDR LV 24-TQFN
Need more? Email Us
ECAD model for MAX1515ETG+
Maxim Integrated
Controller 4.5V to 28V 32-Pin TQFN EP T/R / IC REG CTRLR BUCK 32TQFN
Lowest to $3.9117
ECAD model for MAX1530ETJ+T
Microchip Technology
IC REG LDO 7.5A 3.3V TO220-3
Need more? Email Us
ECAD model for MIC29710-3.3BT
Monolithic Power Systems Inc.
IC REG ADJ 2A
Lowest to $3.3552
ECAD model for MP20073DH-LF-P
ON Semiconductor
IC CONV DC/DC SYNC RECT 20-SOIC
Need more? Email Us
ECAD model for MC33470DWR2
Maxim Integrated
Constant on Time Controller 56-Pin TQFN / IC CTRLR DUAL QUICK PWM 56-TQFN
Lowest to $59.5594
ECAD model for MAX17039GTN+
Microchip Technology
IC CTRLR DC-DC PWM HV HS 16-SOIC
Need more? Email Us
ECAD model for MIC9131BM

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3985 $52.7820
28+ $3.6091 $101.0548
43+ $3.4963 $150.3409
60+ $3.3835 $203.0100
77+ $3.2707 $251.8439
103+ $2.9324 $302.0372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 120 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention