The LT1787HVIMS8 is a sophisticated high-side current sense amplifier designed by Linear Technology, which is now part of Analog Devices. This component is specifically engineered to accurately monitor current flow in applications that require high common-mode voltage range and precision. The LT1787HVIMS8 is a vital tool for power management and control systems where current monitoring is crucial for performance and safety.
Key Features
- Wide Input Common-Mode Range: This device operates effectively with common-mode voltages from -2V to 44V, making it versatile for use in a variety of high voltage applications.
- Low Current Consumption: With a quiescent current of only 300µA, the LT1787HVIMS8 is optimized for power-sensitive systems.
- High Accuracy: The amplifier boasts a precision of 500µV max offset, ensuring reliable and accurate current sensing.
- Adjustable Gain: The gain can be adjusted through external resistors, providing flexibility to match the sensitivity of the device to the specific requirements of your application.
- Extended Temperature Range: The device is designed to operate over a temperature range from -40°C to 85°C, making it suitable for harsh environments.
Applications
- Automotive battery monitoring
- Telecom and datacom power management
- Power supply monitoring
- Portable equipment
- Industrial and process control systems
Package and Quality
The LT1787HVIMS8 comes in an 8-lead MSOP package, which is compact and suitable for space-constrained applications. Linear Technology ensures high standards of quality and reliability, making the LT1787HVIMS8 a trusted choice for critical applications where precision current sensing is paramount.
Conclusion
With its robust design, high accuracy, and flexible operation, the LT1787HVIMS8 from Linear Technology is an excellent choice for engineers looking to implement high-side current sensing in their designs. Its ability to handle high voltages and provide precise measurements makes it a key component in a wide range of industrial, automotive, and power management applications.