EN
  • EN
  • DE

LT1790ACS6-2.048#TRPBF

Part No LT1790ACS6-2.048#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.048V SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.048V
Output Current 5mA
Tolerance ±0.05%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 22μVp-p
Noise - 10Hz to 10kHz 41μVrms
Voltage - Input 2.8 V to 18 V
Operating Supply Current 75μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 139041-LT1790ACS6-2.048#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1790ACS6-2.048#TRPBF CAD Model

Description

Product Overview: LT1790ACS6-2.048#TRPBF

The LT1790ACS6-2.048#TRPBF is a high-performance, low-power series voltage reference from Linear Technology, designed to provide precision and stability in a wide range of electronic applications. This voltage reference is part of the LT1790 series, known for its reliable and accurate performance in critical systems.

Key Features

  • Reference Voltage: 2.048 Volts - A commonly used reference voltage for analog-to-digital and digital-to-analog conversions, ensuring compatibility with many microcontrollers and ADCs.
  • Output Voltage Tolerance: High accuracy with a tight tolerance, ensuring precise voltage regulation for sensitive electronics.
  • Temperature Coefficient: Low temperature drift, maintaining stable output across a wide temperature range, which is ideal for varying environmental conditions.
  • Low Power Consumption: Suitable for battery-powered and portable devices, helping to extend device runtime.
  • Package: Small SOT-23 package, which is space-saving and ideal for compact PCB layouts.
  • Series Topology: Ensures a simple design with minimal external components, reducing overall system complexity.

Applications

The LT1790ACS6-2.048#TRPBF is versatile and can be used in various applications, including:

  • Data Conversion: Provides a stable reference for ADCs and DACs, crucial for accurate data processing.
  • Portable Instruments: Its low power consumption makes it suitable for handheld and battery-operated devices.
  • Industrial Controls: Reliable performance in harsh industrial environments where precision is necessary.
  • Medical Devices: Ensures accurate readings and consistent performance in medical instrumentation.

Quality and Reliability

Linear Technology's LT1790ACS6-2.048#TRPBF is built to meet high-quality standards, ensuring long-term reliability for your projects. Its robust design is suited for both commercial and industrial temperature ranges, providing dependable performance under various conditions. Whether you're developing consumer electronics or industrial systems, this precision voltage reference is an excellent choice for maintaining system accuracy and stability.

You May Also Be Interested in

Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9541 $53.5869
21+ $4.8855 $102.5955
32+ $4.7328 $151.4496
44+ $4.5801 $201.5244
57+ $4.4275 $252.3675
76+ $3.9694 $301.6744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess