EN
  • EN
  • DE

LT1790AIS6-4.096#TRMPBF

Part No LT1790AIS6-4.096#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.096V SOT23-6 / V-Ref Precision 4.096V 5mA Automotive 6-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 4.096V
Output Current 5mA
Tolerance ±0.05%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 60μVp-p
Noise - 10Hz to 10kHz 89μVrms
Voltage - Input 4.6 V ~ 18 V
Operating Supply Current 80μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 780685-LT1790AIS6-4.096#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1790
Introduction Date September 12, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1790AIS6-4.096#TRMPBF CAD Model

Description

The LT1790AIS6-4.096#TRMPBF is a high-precision, low-power, series voltage reference from Linear Technology, an Analog Devices company. This robust voltage reference provides a fixed 4.096V output with an impressive initial accuracy of 0.05% and a low temperature coefficient of 10ppm/°C, ensuring consistent performance over a wide temperature range.

Key Features

  • Output Voltage: 4.096V fixed
  • Initial Accuracy: ±0.05%
  • Temperature Coefficient: 10ppm/°C (max) over the full temperature range
  • Supply Voltage Range: 4.17V to 18V
  • Low Quiescent Current: 60μA (typical)
  • Package: SOT-23-6
  • Operating Temperature Range: −40°C to 85°C
  • Dropout Voltage: Typically 300mV at 100μA load
  • Stable with Capacitive Loads: Up to 10μF

This device is a stellar option for precision data conversion in a variety of applications, including A/D and D/A converters, portable instrumentation, and industrial process control systems. The LT1790AIS6-4.096#TRMPBF's low dropout voltage and quiescent current make it suitable for battery-powered devices where power efficiency is crucial.

Applications

  • Precision Data Conversion
  • Portable Instrumentation
  • Industrial Process Control Systems
  • Battery-Powered Devices

The device comes in a small SOT-23-6 package, which is excellent for space-constrained applications. It is also characterized for the extended industrial temperature range, making it reliable in a variety of harsh environments. The LT1790AIS6-4.096#TRMPBF is available in tape and reel packaging, denoted by the 'TR' in its part number, facilitating its use in automated manufacturing processes.

With its high accuracy, low power consumption, and stable output, the LT1790AIS6-4.096#TRMPBF is a top-tier choice for designers who require a reliable and precise voltage reference in their circuit designs.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7584 $53.7920
12+ $8.8274 $105.9288
18+ $8.5516 $153.9288
25+ $8.2757 $206.8925
32+ $7.9998 $255.9936
42+ $7.1723 $301.2366
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess