EN
  • EN
  • DE

LT1793AIS8#PBF

Part No LT1793AIS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 4.2MHZ 8SO / Op Amp Single Low Noise Amplifier ±20V 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type J-FET
Number of Circuits 1
SR - Slew Rate 3.4 V/μs
GBP - Gain Bandwidth Product 4.2MHz
Current - Input Bias 3pA
Voltage - Input Offset 250μV
Operating Supply Current 4.2mA
Dual Supply Voltage (±) ±4.5 V ~ 20 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 780705-LT1793AIS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1793
Introduction Date May 14, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1793AIS8#PBF CAD Model

Description

Product Overview: LT1793AIS8#PBF

The LT1793AIS8#PBF is a high-performance operational amplifier (op-amp) from Linear Technology, now part of Analog Devices, designed to offer precision and stability in a wide array of applications. This op-amp is characterized by its low noise, high output drive capability, and low input bias currents, making it an excellent choice for high-fidelity audio applications, test equipment, and sensor amplification.

Key Features

  • Low Noise: The LT1793AIS8#PBF boasts an exceptionally low voltage noise density, which is critical for applications where signal integrity is paramount.
  • High Output Drive: Capable of driving high load capacitances, this op-amp can be used in a variety of demanding situations without compromising performance.
  • Precision: With its low input offset voltage and drift, the LT1793AIS8#PBF ensures accurate signal amplification, making it suitable for precision instruments.
  • Stability: The device is designed to be stable with capacitive loads, ensuring reliable performance in a range of circuit configurations.
  • Wide Supply Range: The op-amp operates over a wide supply range, accommodating various power supply requirements.

Applications

The versatility of the LT1793AIS8#PBF allows it to be used in a diverse set of applications which include:

  • High-quality audio equipment
  • Active filters and integrators
  • Test and measurement systems
  • Data acquisition systems
  • Medical instrumentation
  • Professional photography and imaging equipment

Product Specifications

This operational amplifier comes in an 8-lead SOIC package, providing a compact footprint suitable for space-constrained applications. The part number suffix 'PBF' indicates that the product is lead-free and RoHS compliant, adhering to environmental standards. The LT1793AIS8#PBF is designed for ease of use and integration into existing circuits, making it a reliable choice for both new designs and upgrades to existing systems.

With its high precision and robust performance, the LT1793AIS8#PBF from Linear Technology stands out as a superior choice for professionals seeking an op-amp that delivers consistent, high-quality results in demanding environments.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.6835 $67.3670
4+ $27.6378 $110.5512
6+ $26.7741 $160.6446
8+ $25.9104 $207.2832
10+ $25.0467 $250.4670
14+ $22.4557 $314.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess