EN
  • EN
  • DE

LT1795IFE#PBF

Part No LT1795IFE#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 65MHZ 20TSSOP / ADSL Driver Dual 65MHz 20-Pin TSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type Current Feedback
Number of Circuits 2
SR - Slew Rate 900 V/μs
-3db Bandwidth 65MHz
Current - Input Bias 10μA
Voltage - Input Offset 3mV
Operating Supply Current 29mA
Output Current per Channel 1A
Dual Supply Voltage (±) ±5 V ~ 15 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-TSSOP-EP
Win Source Part Number 780709-LT1795IFE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1795
Introduction Date February 24, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1795IFE#PBF CAD Model

Description

Product Overview: LT1795IFE#PBF

The LT1795IFE#PBF is a high-performance operational amplifier (op-amp) designed and manufactured by Linear Technology, now part of Analog Devices. This precision op-amp is known for its robust features and is suitable for a wide range of applications, including industrial control systems, telecommunications, and data acquisition systems.

Key Features

  • High Voltage Operation: The LT1795IFE#PBF is capable of operating with a supply voltage range of ±4.5V to ±15V, making it versatile for various applications that require higher voltage levels.
  • Low Noise: With an emphasis on low noise performance, this op-amp is ideal for applications where signal integrity is critical.
  • High Output Drive: It can deliver a significant amount of current to the load, making it suitable for driving heavy loads.
  • Stable with Capacitive Loads: The LT1795IFE#PBF is designed to be stable even when driving capacitive loads, which is a common challenge for many op-amps.
  • Thermal Protection: The device includes an internal thermal shutdown mechanism to protect against overheating and ensure reliable operation under strenuous conditions.

Applications

The versatility of the LT1795IFE#PBF allows it to be used in a variety of applications. It is particularly well-suited for:

  • Active filters
  • Fast amplifiers
  • Buffer amplifiers
  • Integrators or differentiators
  • High-quality audio equipment
  • Test and measurement systems

Product Specifications

The LT1795IFE#PBF comes in a thermally enhanced TSSOP package, which aids in heat dissipation and allows for more compact circuit designs. Its specifications are engineered to meet the demands of high-performance circuits, with a focus on maintaining signal fidelity and operational stability across a wide range of environmental conditions.

Quality and Reliability

Linear Technology's commitment to quality ensures that the LT1795IFE#PBF op-amp meets the highest standards of reliability and performance. Each device is rigorously tested to guarantee that it performs to its specifications, even in the most demanding applications.

In summary, the LT1795IFE#PBF from Linear Technology is a top-tier operational amplifier that offers high voltage operation, low noise, high output drive, and stability with capacitive loads, making it a solid choice for engineers looking to design high-performance electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.8797 $74.6391
5+ $20.4142 $102.0710
8+ $19.7762 $158.2096
11+ $19.1383 $210.5213
14+ $18.5003 $259.0042
19+ $16.5865 $315.1435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 444 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess