EN
  • EN
  • DE

LT1795IFE#TRPBF

Part No LT1795IFE#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 65MHZ 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Current Feedback
Number of Circuits 2
Slew Rate 900 V/μs
-3db Bandwidth 65MHz
Current - Input Bias 10μA
Voltage - Input Offset 3mV
Operating Supply Current 29mA
Channel Output Current 1A
Supply Voltage - Operating ±5 V to 15 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP-EP
Win Source Part Number 112691-LT1795IFE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1795IFE#TRPBF CAD Model

Description

Product Overview: LT1795IFE#TRPBF

The LT1795IFE#TRPBF is a high-performance operational amplifier (op-amp) from Linear Technology, designed for industrial, automotive, and telecommunications applications that demand high precision and robust performance. This component features a unique combination of speed, low noise, and low input bias currents, making it suitable for high-speed signal conditioning, A/D converter driving, and high-impedance buffering.

Key Features

  • High Speed: The LT1795IFE#TRPBF boasts a wide bandwidth and fast slew rate, which enables it to handle high-speed signals effectively, ensuring minimal distortion and high accuracy.
  • Low Noise: With its low noise characteristics, this op-amp is ideal for applications that require a clean signal amplification, such as audio processing and sensitive instrumentation.
  • Low Input Bias Currents: The device exhibits low input bias currents, which is crucial for maintaining signal integrity, especially in applications with high source impedances.
  • Stable with Capacitive Loads: This op-amp is designed to be stable with capacitive loads, making it versatile for a range of applications without the risk of oscillation.
  • Robust Construction: The LT1795IFE#TRPBF is built to withstand harsh conditions, making it suitable for automotive and industrial environments where reliability is paramount.
  • Power Supply Range: It supports a wide range of power supplies, further enhancing its adaptability to different system requirements.

Applications

The LT1795IFE#TRPBF's combination of features makes it well-suited for a variety of demanding applications. It is commonly used in:

  • Telecommunications equipment
  • Automotive electronics
  • Active filters
  • Data acquisition systems
  • Professional audio equipment
  • Medical instrumentation

Quality and Reliability

Linear Technology ensures that the LT1795IFE#TRPBF meets the highest quality and reliability standards. Each unit is rigorously tested to perform under stringent conditions, guaranteeing that it will function as expected in critical applications.

Ordering Information

The LT1795IFE#TRPBF is available in a TSSOP package, which is suitable for surface mount technology (SMT). The part number includes the "#TRPBF" suffix, indicating that the device is provided in tape and reel packaging, which facilitates automated assembly processes.

You May Also Be Interested in

Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7104 $74.1312
5+ $20.2752 $101.3760
8+ $19.6416 $157.1328
11+ $19.0080 $209.0880
14+ $18.3744 $257.2416
19+ $16.4736 $312.9984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 286 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess