EN
  • EN
  • DE

LT1815IS8#PBF

Part No LT1815IS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 220MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 1500 V/μs
Gain Bandwidth Product (GBP) 220MHz
-3db Bandwidth 350MHz
Current - Input Bias 2μA
Voltage - Input Offset 200μV
Operating Supply Current 6.5mA
Channel Output Current 80mA
Supply Voltage - Operating 2.5 V to 11 V, ±1.25 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 138851-LT1815IS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1815IS8#PBF CAD Model

Description

The LT1815IS8#PBF is a high-performance operational amplifier (op amp) from Linear Technology, designed to offer precision and speed while maintaining low power consumption. This dual op amp is optimized for single supply operation, making it suitable for battery-powered applications and portable devices.

Key Features:

  • High Speed: With a 220MHz gain bandwidth product and a 50V/μs slew rate, the LT1815IS8#PBF is capable of handling fast signal processing tasks with ease.
  • Low Power Consumption: Despite its high-speed capabilities, this op amp only consumes 2.5mA of supply current per amplifier, which is ideal for power-sensitive applications.
  • Single Supply Operation: It operates from a single 2.7V to 12.6V supply, providing design flexibility for various applications.
  • Low Input Bias Current: The input bias current is typically 250pA, making it suitable for precision applications.
  • Low Offset Voltage: It features a low offset voltage of 1.5mV max, which enhances the accuracy of the system.
  • Output Rail-to-Rail: The output can swing rail-to-rail, which maximizes the dynamic range in single supply operations.
  • Stable with Capacitive Loads: The op amp is designed to be stable with capacitive loads up to 500pF, providing reliability in various configurations.
  • Package: The device comes in an 8-lead SO package, designated by the part number suffix IS8.

Applications:

The LT1815IS8#PBF is versatile and can be used in a wide range of applications, including:

  • Active Filters
  • ADC/DAC Buffers
  • Video and Communications Equipment
  • Test Equipment
  • Battery-Powered and Portable Devices

Overall, the LT1815IS8#PBF from Linear Technology is a top choice for designers looking for a dual precision op amp that offers a balance between speed, power efficiency, and precision. Its robust feature set and operational stability make it a reliable component for high-performance electronics.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess