EN
  • EN
  • DE
  • IT

LT1880IS5

Part No LT1880IS5
Manufacturer Linear Technology
Description SOT-23, Rail-to-Rail Output, Picoamp Input Current Precision Op Amp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206357-LT1880IS5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1880IS5 CAD Model

Description

Linear Technology's LT1880IS5 Precision Operational Amplifier

The LT1880IS5 is a high-precision operational amplifier (op-amp) from Linear Technology, renowned for its excellent stability and low noise performance. This operational amplifier is part of the LT® series, which is designed to cater to a broad range of applications requiring precision and quality. The LT1880IS5 is particularly suitable for applications that demand a high degree of accuracy and low power consumption, such as test equipment, medical devices, and instrumentation.

One of the standout features of the LT1880IS5 is its low input offset voltage, which minimizes error in high-precision circuits. This characteristic, combined with a very low input bias current, makes the LT1880IS5 an ideal choice for high-impedance sensor amplification and precise current measurements. Moreover, the device exhibits a low noise density, ensuring that signal integrity is maintained even in sensitive applications.

The LT1880IS5 operates with a single supply voltage ranging from 2.7V to 36V or a dual supply from ±1.35V to ±18V. This flexibility allows it to be used in a variety of circuit configurations and with different power supplies. Additionally, the op-amp features a rail-to-rail output stage, which enables the output to swing close to the supply rails, maximizing the dynamic range in single-supply applications.

Thermal performance is another critical aspect of the LT1880IS5. It is offered in an SOT-23 package, which is designed to provide efficient heat dissipation, ensuring reliable operation even under varying temperature conditions. This makes the LT1880IS5 a robust component for industrial environments where temperature fluctuations are common.

Overall, the LT1880IS5 from Linear Technology is a versatile and reliable operational amplifier that delivers precision, low power consumption, and robust performance. It is an excellent choice for engineers and designers looking to create high-accuracy systems without compromising on power efficiency or thermal stability.

For detailed specifications and application guidance, refer to the LT1880IS5 datasheet, which provides comprehensive information to help integrate this op-amp into your next project.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4520 $65.8080
10+ $13.4987 $134.9870
15+ $13.0770 $196.1550
21+ $12.6553 $265.7613
27+ $12.2335 $330.3045
36+ $10.9684 $394.8624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess