Introducing the LT1881ACN8 Precision Operational Amplifier
The LT1881ACN8 is a high-precision operational amplifier (op-amp) from Linear Technology, an industry leader in analog integrated circuits. This particular model is tailored for applications requiring low noise, high accuracy, and a wide input voltage range, making it an excellent choice for test equipment, medical devices, and industrial control systems.
Key Features:
- Low Noise Performance: The LT1881ACN8 boasts a low noise density of 8nV/√Hz at 1kHz, ensuring signal integrity in sensitive applications.
- Precision: With an offset voltage of just 50µV and a gain bandwidth product of 1MHz, this op-amp delivers precise signal amplification and processing.
- Rail-to-Rail Output: The device can swing its output voltage close to the supply rails, maximizing the dynamic range in single or split supply operations.
- Wide Supply Range: The LT1881ACN8 operates over a supply range of ±2.5V to ±15V, accommodating a variety of power environments and applications.
- Dual Amplifiers: This package includes two independent op-amps, providing design flexibility and reducing component count.
Package and Temperature Range:
The LT1881ACN8 comes in an 8-pin PDIP (Plastic Dual In-line Package) that is easy to handle and integrate into a wide range of circuit boards. It operates over a temperature range of 0°C to 70°C, making it suitable for commercial-grade applications.
Applications:
- Test and Measurement Equipment
- Data Acquisition Systems
- Medical Instrumentation
- Industrial Process Control
- High-precision Filters
With its combination of high precision, low noise, and wide input range, the LT1881ACN8 from Linear Technology is a versatile and reliable choice for engineers looking to enhance the performance of their analog circuits. Whether for sophisticated medical equipment or rugged industrial controls, this operational amplifier stands ready to deliver unparalleled accuracy and stability.