EN
  • EN
  • DE
  • IT

LT1881ACS8

Part No LT1881ACS8
Manufacturer Linear Technology
Description Dual and Quad Rail-to-Rail Output, Picoamp Input Precision Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206359-LT1881ACS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1881ACS8 CAD Model

Description

LT1881ACS8 - Precision Dual Operational Amplifier

The LT1881ACS8 is a high-precision dual operational amplifier (op-amp) from Linear Technology, an Analog Devices company, that offers excellent stability and accuracy for a wide range of applications. Designed with advanced circuit techniques, the LT1881ACS8 ensures low noise, low input bias currents, and low offset voltage and drift.

Key Features

  • Low Offset Voltage: The LT1881ACS8 boasts an ultra-low input offset voltage, typically around 20µV, which is ideal for applications requiring high accuracy without the need for external calibration.
  • Low Drift: With a low voltage drift of less than 0.2µV/°C, this op-amp maintains its precision over a wide temperature range, making it suitable for temperature-sensitive applications.
  • Low Noise: A low noise density of 12nV/√Hz at 1kHz ensures that signal integrity is preserved, particularly important in audio and instrumentation applications.
  • High Gain Bandwidth Product: The device offers a gain bandwidth product of 1MHz, enabling it to handle a broad spectrum of frequencies for both DC and AC signals.
  • Low Input Bias Currents: The op-amp features low input bias currents, typically 250pA, which is beneficial for high-impedance sensor applications and precision integrators.
  • Rail-to-Rail Output Swing: The LT1881ACS8 can swing its output voltage close to the supply rails, maximizing the dynamic range in single or split supply operations.

Applications

The versatile nature of the LT1881ACS8 makes it suitable for a variety of applications, including:

  • Test Equipment
  • Precision Instruments
  • Data Acquisition Systems
  • Active Filters
  • Buffer Amplifiers
  • Medical Instrumentation

Package and Supply

The LT1881ACS8 comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. It operates with a supply voltage range from ±2.5V to ±15V, providing flexibility in various system designs.

With its combination of precision, low power consumption, and robustness, the LT1881ACS8 from Linear Technology is an excellent choice for designers looking to enhance the performance and reliability of their systems.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5653 $65.0095
280+ $0.4644 $130.0320
435+ $0.4489 $195.2715
600+ $0.4347 $260.8200
770+ $0.4204 $323.7080
1,035+ $0.3764 $389.5740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,800 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess