EN
  • EN
  • DE
  • IT

LT1884AIS8

Part No LT1884AIS8
Manufacturer Linear Technology
Description Dual/Quad Rail-to-Rail Output, Picoamp Input Precision Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206370-LT1884AIS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation, Power Management
Ultra Librarian 3D Model Ultra Librarian LT1884AIS8 CAD Model

Description

LT1884AIS8 Precision Operational Amplifier

The LT1884AIS8 from Linear Technology is a high-performance, dual precision operational amplifier that boasts a unique combination of low noise, high speed, and precision specifications. This operational amplifier is designed to cater to a wide range of applications, from industrial control systems to sensitive instrumentation and audio amplification, making it a versatile choice for designers and engineers seeking a reliable op-amp solution.

One of the standout features of the LT1884AIS8 is its low input offset voltage, which ensures accuracy in signal processing applications. Additionally, the device exhibits a low input bias current, which is crucial for maintaining signal integrity, especially in high-impedance applications. The amplifier's high gain bandwidth product and slew rate contribute to its ability to handle fast signals without significant distortion, making it suitable for high-speed data acquisition systems and filters.

The LT1884AIS8 operates over a wide supply voltage range, accommodating both single-supply and split-supply configurations, thus providing flexibility in various circuit designs. Its rail-to-rail output stage allows for maximum dynamic range, which is particularly beneficial when operating at lower supply voltages.

Thermal performance is another critical aspect of the LT1884AIS8. The device is packaged in an 8-lead SOIC, which offers a compact footprint while ensuring adequate thermal dissipation. This makes it easier to integrate into space-constrained applications without the risk of overheating.

For designers concerned with power efficiency, the LT1884AIS8 features a low quiescent current, which helps to minimize power consumption in battery-powered devices. This attribute, combined with the op-amp's low noise performance, ensures that sensitive applications, such as medical devices and precision sensors, can maintain high accuracy over extended periods of operation.

In summary, the LT1884AIS8 from Linear Technology is a top-tier operational amplifier that provides an excellent balance of speed, precision, and low-noise operation. Its robust feature set and adaptability make it an ideal choice for a broad array of electronic designs, ensuring high-performance signal conditioning in both commercial and industrial applications.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.7438 $70.9752
8+ $14.5591 $116.4728
12+ $14.1042 $169.2504
17+ $13.6491 $232.0347
22+ $13.1942 $290.2724
29+ $11.8292 $343.0468
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 664 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess