EN
  • EN
  • DE
  • IT

LT1884CS8

Part No LT1884CS8
Manufacturer Linear Technology
Description Dual/Quad Rail-to-Rail Output, Picoamp Input Precision Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206372-LT1884CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1884CS8 CAD Model

Description

The LT1884CS8 from Linear Technology is a high-precision dual operational amplifier (op-amp) that is designed to offer excellent stability and accuracy for a wide range of applications. This op-amp is part of Linear Technology's family of high-performance amplifiers that are optimized for single supply operation, making them ideal for battery-powered devices and industrial equipment.

Key Features:

  • Low Offset Voltage: The LT1884CS8 boasts an ultra-low input offset voltage, which ensures high accuracy in signal amplification without the need for external calibration.
  • High Gain Bandwidth Product: With a high gain bandwidth product, this amplifier can handle a wide range of frequencies, making it suitable for audio applications, filters, and more.
  • Low Noise: It offers low noise performance, which is critical for precision instrumentation, data acquisition systems, and other sensitive applications.
  • Single Supply Operation: The ability to operate from a single supply voltage simplifies power supply design and allows for use in portable devices.
  • Rail-to-Rail Output: The rail-to-rail output swing provides the maximum possible dynamic range, which is particularly beneficial when working with low supply voltages.

Applications:

  • Test Equipment
  • Medical Devices
  • Instrumentation
  • Data Acquisition Systems
  • Battery-Powered Devices

Product Specifications:

Parameter Value Package Type SO-8 Number of Amplifiers 2 Supply Voltage Range 2.7V to 36V Operating Temperature Range -40°C to 85°C

The LT1884CS8 is a versatile and reliable choice for engineers who require precision and stability in their circuit designs. Its robust feature set ensures that it can meet the stringent requirements of a broad array of applications.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess