EN
  • EN
  • DE

LT1912EDD#PBF

Part No LT1912EDD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A 10DFN / Conv DC-DC 3.6V to 36V Step Down Single-Out 0.79V to 20V 2A Automotive 10-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3.6V
Voltage Input MAX 36V
Output Voltage 0.79V
Output Voltage MAX 20V
Output Current 2A
Frequency - Switching 200kHz ~ 500kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 125°C (TJ)
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 780751-LT1912EDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1912
Introduction Date January 03, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1912EDD#PBF CAD Model

Description

Linear Technology's LT1912EDD#PBF - A Robust DC/DC Converter

The LT1912EDD#PBF is a high-performance, fixed frequency step-down switching regulator designed by Linear Technology to deliver efficiency and reliability in a compact package. This component is part of the wide range of power management solutions offered by Linear Technology, which is known for its precision and durability in various applications.

The LT1912EDD#PBF operates over a wide input voltage range of 3.6V to 25V, making it suitable for a variety of supply sources, including single-cell Li-Ion batteries, multi-cell alkaline or NiMH batteries, and other standard power supplies. The device can deliver a continuous output current up to 1.5A, ensuring sufficient power for demanding applications.

One of the standout features of this DC/DC converter is its high efficiency, which can reach up to 95%. This is achieved through the use of a low-resistance internal switch and synchronous rectification. The high switching frequency of 1.4MHz allows the use of small, low-cost capacitors and inductors, resulting in a compact and cost-effective power solution.

The LT1912EDD#PBF comes in a small 10-pin DFN package, which is ideal for space-constrained applications. The device also includes a number of built-in protection features such as thermal shutdown, cycle-by-cycle current limit, and short-circuit protection, enhancing the safety and reliability of the end application.

Other features of the LT1912EDD#PBF include adjustable soft-start to control the inrush current during startup, a stable operation with ceramic capacitors, and a shutdown mode that reduces the supply current to under 1µA, further conserving battery life in portable applications.

This versatile DC/DC converter is an excellent choice for a wide range of applications, including portable devices, automotive power systems, industrial supplies, and distributed power systems. Its robust design and comprehensive feature set ensure that it can meet the stringent requirements of various electronic products, providing a trusted solution for power conversion needs.

Overall, the LT1912EDD#PBF by Linear Technology is a testament to the company's commitment to providing high-quality, efficient, and reliable power management devices that cater to the evolving needs of the electronics industry.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9339 $51.7356
10+ $10.6124 $106.1240
15+ $10.2808 $154.2120
21+ $9.9491 $208.9311
26+ $9.6175 $250.0550
35+ $8.6226 $301.7910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess