EN
  • EN
  • DE

LT1930

Part No LT1930
Manufacturer Linear Technology
Description 1A, 1.2MHz/2.2MHz, Step-Up DC/DC Converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206384-LT1930
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LT1930 CAD Model

Description

The LT1930 from Linear Technology is a versatile, high-efficiency, fixed-frequency step-up DC/DC converter that is designed to meet the stringent demands of portable and compact power supply solutions. This compact device is a part of Linear Technology's robust product lineup, renowned for their reliability and performance in various applications.

Key Features

  • Wide Input Voltage Range: The LT1930 operates from an input voltage range of 2.6V to 16V, making it suitable for single-cell Li-Ion batteries as well as multi-cell battery configurations and other standard power supplies.
  • Adjustable Switching Frequency: With a switching frequency of 1.2MHz, this converter allows for the use of small, low-cost capacitors and inductors, reducing the overall footprint and cost of the power supply design.
  • High Output Voltage: The device can deliver output voltages as high as 34V, providing ample headroom for diverse applications that require a high voltage output from a low voltage source.
  • Efficient Operation: The LT1930 boasts efficiencies up to 87%, ensuring minimal heat generation and longer battery life in portable applications.
  • Low Shutdown Current: It features a shutdown mode that reduces the supply current to under 1µA, which is critical for battery-powered equipment.
  • Integrated Features: The device includes a 1A power switch, soft-start capability, and a feedback voltage reference, streamlining the design process and reducing external component count.

Applications

The LT1930 is ideal for a wide range of applications, including but not limited to:

  • Portable electronics
  • GPS devices
  • Digital cameras
  • Medical diagnostic equipment
  • Wireless modems
  • LED drivers

Design Support

Linear Technology provides extensive design support for the LT1930, including datasheets, reference designs, and simulation tools. This support ensures that engineers can quickly and effectively integrate the LT1930 into their designs, reducing time-to-market for their products.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6294 $50.9234
27+ $3.7985 $102.5595
41+ $3.6798 $150.8718
57+ $3.5611 $202.9827
73+ $3.4424 $251.2952
98+ $3.0863 $302.4574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,547 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess