EN
  • EN
  • DE

LT1931AES5#TRMPBF

Part No LT1931AES5#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG CUK INV ADJ 1A TSOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up/Step-Down
Topology Cuk
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.45V
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) -1.255V
Maximum Output Voltage -34V
Output Current 1A
Frequency - Switching 2.2MHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 117964-LT1931AES5#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1931AES5#TRMPBF CAD Model

Description

LT1931AES5#TRMPBF - High Efficiency DC/DC Converter by Linear Technology

The LT1931AES5#TRMPBF is a compact, high-efficiency step-up DC/DC converter that is designed and manufactured by Linear Technology. This versatile component is part of the LT1931 series and is particularly suitable for battery-powered applications where space is at a premium and energy efficiency is of utmost importance.

Encased in a small TSOT-23 package, the LT1931AES5#TRMPBF boasts an internal 1.2A, 36V switch which allows it to generate 5V outputs from an input voltage as low as 1.8V, making it ideal for single-cell Li-Ion or multi-cell alkaline/NiMH applications. Its ability to start up with voltages as low as 1V further enhances its utility in scenarios where battery voltage may dip temporarily.

One of the key features of the LT1931AES5#TRMPBF is its high switching frequency of 1.2MHz, which allows the use of tiny, low-cost capacitors and inductors less than 2.2mm in height. This high frequency combined with a slew of other features such as a low V<sub>CESAT switch (450mV at 300mA), soft-start capability, and a shutdown function that reduces quiescent current to 5µA, make this component an energy-efficient solution that minimizes power loss and extends battery life.

The device is also versatile in its applications, capable of generating a fixed 5V output or an adjustable output from 1.24V to 36V, which allows designers to tailor the output voltage to their specific needs. In addition, the LT1931AES5#TRMPBF includes current limiting and thermal shutdown features that protect the device under abnormal operating conditions, ensuring reliable performance and longevity.

Overall, the LT1931AES5#TRMPBF from Linear Technology is an excellent choice for designers looking to implement a compact, high-efficiency power solution in portable devices, wireless modems, PDAs, digital cameras, and other space and power-sensitive applications. Its robust feature set and ease of use make it a go-to solution for a wide range of power conversion challenges.

You May Also Be Interested in

Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5224 $52.1792
19+ $5.3517 $101.6823
29+ $5.1845 $150.3505
40+ $5.0173 $200.6920
52+ $4.8500 $252.2000
69+ $4.3483 $300.0327
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,110 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess