EN
  • EN
  • DE

P83C528EFB/268

Part No P83C528EFB/268
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343417-P83C528EFB/268
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P83C528EFB/268 CAD Model

Description

NXP P83C528EFB/268 Microcontroller Overview

The NXP P83C528EFB/268 is a robust, feature-rich microcontroller designed for a wide range of applications requiring reliable performance and low power consumption. This integrated circuit is part of NXP's renowned 80C51 microcontroller family, which is well-known for its high integration, versatility, and ease of use.

Key Features

  • Advanced 80C51 Central Processing Unit: The P83C528EFB/268 boasts a high-performance processor core with an extended instruction set, providing efficient execution of complex algorithms and control tasks.
  • On-Chip Memory: It includes 256 bytes of RAM and 8 KB of ROM, allowing for efficient data storage and program execution without the need for external memory components.
  • Multiple I/O Ports: The microcontroller comes equipped with versatile input/output options, including four 8-bit I/O ports, providing ample connectivity for a variety of peripherals and sensors.
  • Integrated Peripherals: The device includes a range of built-in peripherals such as timers/counters, serial communication controller, watchdog timer, and a power management unit, which can significantly reduce system component count and cost.
  • Power Management: The P83C528EFB/268 is designed with power-saving features, including idle and power-down modes, making it ideal for battery-operated devices and energy-sensitive applications.
  • Wide Operating Voltage: The microcontroller operates over a wide voltage range, accommodating various power supply specifications and ensuring stable operation in different environments.
  • Temperature Range: It is rated for industrial temperature ranges, ensuring reliable performance in harsh conditions.
  • Packaging: The P83C528EFB/268 is available in a PLCC68 package, which provides a compact footprint and is suitable for space-constrained applications.

Applications

The versatile nature of the P83C528EFB/268 makes it an ideal choice for a broad spectrum of applications, including but not limited to industrial control systems, home automation, automotive electronics, and consumer electronics. Its robust set of features and reliable performance ensure that it can meet the demands of complex and varied tasks.

Conclusion

In summary, the NXP P83C528EFB/268 microcontroller is a powerful and efficient solution for developers and engineers looking to leverage the proven performance of the 80C51 architecture. Its integration of memory, peripherals, and power management features, combined with its robust packaging, make it a flexible and cost-effective choice for a multitude of electronic applications.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess