EN
  • EN
  • DE

LT1934EDCB-1#TRMPBF

Part No LT1934EDCB-1#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 60MA 6DFN / Conv DC-DC 3.2V to 34V Step Down Single-Out 5V/3.3V 0.06A Micropower Automotive 6-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3.2V
Voltage Input MAX 34V
Output Voltage 1.25V
Output Voltage MAX 29.92V
Output Current 60mA
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 85°C (TA)
Mounting SMD
Package 6-WFDFN Exposed Pad
Manufacturer Package 6-DFN (2x3)
Win Source Part Number 780760-LT1934EDCB-1#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1934-1
Introduction Date October 28, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1934EDCB-1#TRMPBF CAD Model

Description

Product Overview: LT1934EDCB-1#TRMPBF

The LT1934EDCB-1#TRMPBF is a high-performance, step-down DC/DC converter designed by Linear Technology, a brand known for its reliable and efficient power management solutions. This compact, integrated circuit is specifically engineered to cater to applications requiring a small footprint and high efficiency, making it an ideal choice for portable and battery-powered devices.

Key Features

  • High Efficiency: The LT1934EDCB-1#TRMPBF boasts a high efficiency of up to 92%, which helps in maximizing battery life and reducing heat generation within the system.
  • Wide Input Voltage Range: With an input voltage range of 3.6V to 36V, this converter is versatile and can accommodate a variety of power sources, from single-cell lithium-ion batteries to industrial supplies.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.22V, allowing designers to tailor the voltage to the specific needs of their application.
  • Low Quiescent Current: The device features a low quiescent current, which is critical for battery-powered applications where power conservation is paramount.
  • Compact Package: Enclosed in a 6-lead DFN package, the LT1934EDCB-1#TRMPBF minimizes the PCB real estate required, making it suitable for space-constrained applications.
  • Integrated Features: This converter includes an internal switch, which eliminates the need for external components and simplifies the design process.

Applications

The LT1934EDCB-1#TRMPBF is designed for a range of applications, including but not limited to:

  • Portable and handheld devices
  • Battery-powered equipment
  • Automotive power systems
  • Industrial supplies
  • Step-down voltage regulation for various electronics

Quality and Reliability

Linear Technology ensures that their products, including the LT1934EDCB-1#TRMPBF, meet the highest standards of quality and reliability. This product is available in a RoHS-compliant package, reflecting the company's commitment to environmental responsibility.

In conclusion, the LT1934EDCB-1#TRMPBF from Linear Technology is a highly efficient, versatile, and compact solution for DC/DC conversion requirements in a wide array of electronic applications, offering designers both performance and convenience.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess