EN
  • EN
  • DE

LT1934ES6#TRPBF

Part No LT1934ES6#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.3A SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.2V
Maximum Input Voltage 34V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 29.92V
Output Current 300mA
Synchronous Rectifier No
Temperature Range - Operating 0°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 122682-LT1934ES6#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1934ES6#TRPBF CAD Model

Description

The LT1934ES6#TRPBF is a highly efficient, single-ended, current mode PWM DC/DC converter from Linear Technology. This small and versatile component is designed to meet the demands of space-constrained applications requiring high performance in power conversion. It is an ideal choice for portable battery-powered devices due to its low quiescent current and wide input voltage range.

Key Features

  • Wide Input Voltage Range: This product can operate with an input voltage range from 2.6V to 16V, making it suitable for a variety of battery chemistries and configurations.
  • High Efficiency: With its current mode operation and internal switch, the LT1934ES6#TRPBF achieves high efficiency, which is critical for maximizing battery life in portable devices.
  • Adjustable Switching Frequency: The switching frequency can be set with a single resistor, providing design flexibility and optimization of inductor size and efficiency.
  • Low Shutdown Current: The shutdown feature reduces the supply current to under 1µA, which is essential for preserving battery life during standby or off modes.
  • Small Footprint: Housed in a compact SOT-23 package, this converter minimizes the space required on a PCB, which is crucial for space-sensitive designs.

Applications

  • Portable and Battery-Powered Equipment
  • Wireless and DSL Modems
  • PDAs and Mobile Phones
  • Digital Cameras and MP3 Players
  • GPS Receivers

Product Specifications

  • Part Number: LT1934ES6#TRPBF
  • Manufacturer: Linear Technology
  • Package: SOT-23-6
  • Output Voltage: Adjustable
  • Output Current: Up to 1A
  • Topology: Step-Down (Buck)
  • Operating Temperature Range: -40°C to +85°C

The LT1934ES6#TRPBF is a testament to Linear Technology's commitment to providing high-quality power management solutions that offer both performance and convenience. Its robust feature set and compact size make it an excellent choice for designers looking to optimize their power systems without compromising on space or efficiency.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3618 $50.8944
20+ $5.2199 $104.3980
30+ $5.0568 $151.7040
41+ $4.8937 $200.6417
53+ $4.7306 $250.7218
71+ $4.2412 $301.1252
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,740 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess