EN
  • EN
  • DE

LT1934ES6

Part No LT1934ES6
Manufacturer Linear Technology
Description Micropower Step-Down Switching Regulators in ThinSOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206390-LT1934ES6
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1934ES6 CAD Model

Description

Introducing the LT1934ES6 from Linear Technology

The LT1934ES6 is a highly efficient, small footprint, monolithic synchronous step-down regulator from Linear Technology, designed to deliver top-notch performance for space-constrained applications. This compact and powerful component is an ideal solution for portable devices where energy efficiency and board space are at a premium.

Key Features of the LT1934ES6

  • High Efficiency: With its synchronous rectification, the LT1934ES6 achieves efficiencies up to 95%, which helps to minimize heat generation and extend battery life in portable applications.
  • Low Quiescent Current: It boasts a low quiescent current, making it suitable for battery-powered devices, as it ensures minimal drain from the battery when the device is in standby mode.
  • Wide Input Voltage Range: The device operates from a wide input voltage range of 3.6V to 36V, making it versatile for various applications, from single-cell Li-Ion batteries to automotive inputs.
  • Adjustable Switching Frequency: The LT1934ES6 allows for an adjustable switching frequency from 300kHz to 2.4MHz, which enables designers to optimize the trade-off between efficiency and external component size.
  • Small Package: Housed in a compact SOT-23 package, the LT1934ES6 is perfect for space-constrained applications, such as handheld devices.

Applications

The LT1934ES6 is highly versatile and can be used in various applications, including:

  • Portable and battery-powered devices
  • Automotive power supplies
  • Industrial power supplies
  • Distributed power systems
  • Satellite and telecom power supplies

With its robust feature set, the LT1934ES6 from Linear Technology stands out as a reliable and efficient solution for designers looking to optimize power management in their next project. Its small size, coupled with high efficiency and versatility, makes it a go-to choice for a wide range of applications.

Conclusion

The LT1934ES6 is more than just a step-down regulator; it is a testament to Linear Technology's commitment to providing innovative, space-saving, and energy-efficient solutions. Whether for industrial, automotive, or personal electronics, the LT1934ES6 is engineered to meet the rigorous demands of modern electronic devices.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9556 $53.7336
14+ $7.3482 $102.8748
22+ $7.1186 $156.6092
30+ $6.8889 $206.6670
38+ $6.6593 $253.0534
51+ $5.9704 $304.4904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess