EN
  • EN
  • DE

LT1934IS6-1#TRPBF

Part No LT1934IS6-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 60MA SOT23-6 / Conv DC-DC 3.2V to 34V Step Down Single-Out 5V/3.3V 0.06A Micropower Automotive 6-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3.2V
Voltage Input MAX 34V
Output Voltage 1.25V
Output Voltage MAX 29.92V
Output Current 60mA
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 780761-LT1934IS6-1#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1934-1
Introduction Date October 28, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1934IS6-1#TRPBF CAD Model

Description

LT1934IS6-1#TRPBF - High-Efficiency Step-Down DC/DC Converter

The LT1934IS6-1#TRPBF is a compact, high-efficiency, step-down DC/DC converter designed and manufactured by Linear Technology, which is now part of Analog Devices. This versatile component is ideal for portable and battery-operated devices due to its low power consumption and small footprint. It operates over a wide input voltage range from 3.6V to 36V, making it suitable for a variety of applications, including automotive, industrial, and telecommunications.

Key Features:

  • Wide Input Voltage Range: The LT1934IS6-1#TRPBF can handle input voltages from 3.6V up to 36V, accommodating a broad spectrum of power sources.
  • High-Efficiency Operation: This DC/DC converter is designed for high efficiency, which is crucial for extending battery life in portable applications.
  • Fixed Frequency Operation: The device operates at a fixed frequency of 1.2MHz, allowing the use of small inductors and capacitors, resulting in a compact solution with minimal external components.
  • Low Shutdown Current: It features a low shutdown current of less than 1µA, which significantly reduces power consumption when the device is not in active use.
  • Internal 1A Switch: The integrated 1A switch can deliver output currents up to 600mA with excellent line and load regulation.
  • Thermal Protection: The converter includes thermal shutdown protection to safeguard the device under high-temperature conditions.
  • Stable with Ceramic Capacitors: It is stable with ceramic output capacitors, offering a reliable performance with modern capacitor technologies.

Applications:

  • Portable Electronics
  • Automotive Power Supplies
  • Industrial Power Systems
  • Telecommunications Infrastructure

The LT1934IS6-1#TRPBF is available in a small SOT-23 package, which is ideal for space-constrained applications. Its robust design and ease of use make it an excellent choice for designers looking to implement an efficient power management solution with minimal external components. Whether for new designs or upgrades to existing systems, this DC/DC converter from Linear Technology is engineered to meet the demands of today's high-performance electronic devices.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5436 $50.8720
48+ $2.0870 $100.1760
75+ $2.0218 $151.6350
103+ $1.9566 $201.5298
133+ $1.8914 $251.5562
177+ $1.6957 $300.1389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,613 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess