EN
  • EN
  • DE

LT1935ES5#TRMPBF

Part No LT1935ES5#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG ADJ 2A TSOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.3V
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 1.265V
Maximum Output Voltage 38V
Output Current 2A (Switch)
Frequency - Switching 1.2MHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 1058892-LT1935ES5#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1935ES5#TRMPBF CAD Model

Description

Product Overview: LT1935ES5#TRMPBF

The LT1935ES5#TRMPBF is a high-performance, step-up DC/DC converter designed and manufactured by Linear Technology. This compact and efficient integrated circuit is specifically engineered to provide a reliable power solution for applications requiring a high voltage output from a low voltage input. Packaged in a small SOT-23 form factor, it is particularly suitable for space-constrained applications.

Key Features

  • Wide Input Voltage Range: The device can operate from an input voltage range of 2.5V to 16V, making it versatile for various applications, from single-cell lithium-ion batteries to multi-cell battery stacks or industrial power supplies.
  • Adjustable Output Voltage: The output voltage is adjustable up to 34V, providing flexibility in matching the voltage requirements of the load.
  • High Efficiency: With its internal 1.2A, 36V switch, the LT1935ES5#TRMPBF can deliver efficiencies up to 84%, ensuring minimal power loss during conversion.
  • High Switching Frequency: A switching frequency of 1.2MHz allows for the use of small, low-cost capacitors and inductors, further reducing the overall footprint and cost of the power supply design.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the IC from potential damage due to overheating.

Applications

The LT1935ES5#TRMPBF is ideal for a variety of applications, including:

  • Portable and battery-powered equipment
  • OLED and LCD bias supplies
  • GPS and satellite radio power supplies
  • Positive to negative converters
  • DSL modems

Reliability and Packaging

The device comes in a robust SOT-23 package, which is designed for optimal thermal performance and space efficiency. Its compact size makes it a preferred choice for portable devices where space is at a premium. Additionally, the LT1935ES5#TRMPBF is RoHS compliant and adheres to Linear Technology's standards for quality and reliability, ensuring a dependable solution for your power conversion needs.

In summary, the LT1935ES5#TRMPBF from Linear Technology is a powerful, flexible, and space-efficient step-up DC/DC converter that offers a high level of performance for a wide range of applications. Its high efficiency, adjustable output voltage, and thermal protection features make it a reliable choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0135 $54.1215
18+ $5.6329 $101.3922
28+ $5.4426 $152.3928
40+ $5.0620 $202.4800
52+ $4.8717 $253.3284
65+ $4.6814 $304.2910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,370 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess