EN
  • EN
  • DE

LT1935ES5#TRPBF

Part No LT1935ES5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG ADJ 2A TSOT23
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.3V
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 1.265V
Maximum Output Voltage 38V
Output Current 2A (Switch)
Frequency - Switching 1.2MHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 020346-LT1935ES5#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1935ES5#TRPBF CAD Model

Description

Product Overview: LT1935ES5#TRPBF

The LT1935ES5#TRPBF is a high-performance, step-up DC/DC converter designed and manufactured by Linear Technology. This compact and efficient integrated circuit is housed in a small TSOT-23 package, making it an ideal solution for space-constrained applications. The product is specifically engineered to provide a constant and stable voltage supply from a lower voltage input, which is essential for powering various electronic devices and systems.

Key Features

  • Wide Input Voltage Range: The LT1935ES5#TRPBF operates from an input voltage range of 2.6V to 16V, making it versatile for use with a wide array of power sources, including single-cell lithium-ion batteries.
  • Adjustable Output Voltage: Users can adjust the output voltage up to 34V via external resistors, allowing for flexible adaptation to specific application needs.
  • High Switching Frequency: With a switching frequency of 1.2MHz, the device enables the use of small, low-cost capacitors and inductors, reducing the overall solution size and cost.
  • High Efficiency: The LT1935ES5#TRPBF boasts high efficiency, which minimizes heat generation and power loss, thereby extending battery life in portable applications.
  • Integrated Features: The device includes a 1.4A switch, soft-start function, and shutdown feature, providing additional control and protection for the connected load.

Applications

The LT1935ES5#TRPBF is well-suited for a variety of applications, including but not limited to:

  • Portable electronics
  • Medical devices
  • Wireless and DSL modems
  • GPS devices
  • White LED drivers
  • Small OLED displays

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1935ES5#TRPBF is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in even the most demanding applications. The product also comes with the assurance of Linear Technology's robust testing and quality control processes.

In summary, the LT1935ES5#TRPBF from Linear Technology is a versatile and efficient step-up DC/DC converter that provides a high-quality power solution for an array of electronic devices, combining performance with practicality in a miniature package.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1593 $50.1151
18+ $5.8743 $105.7374
27+ $5.6907 $153.6489
37+ $5.5072 $203.7664
47+ $5.3236 $250.2092
63+ $4.7729 $300.6927
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,680 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess