EN
  • EN
  • DE

PIC18F2331-I/SO

Part No PIC18F2331-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 41 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series PIC® 18F
Package Tube
Number of I/O 24
Family Name PIC18F2331
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18F2331-I/SO-NDR, PIC18F2331ISO
Quantity per package 27
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852915-PIC18F2331-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC18F2331-I/SO CAD Model

Description

Microchip Technology PIC18F2331-I/SO Microcontroller

The Microchip PIC18F2331-I/SO is a high-performance microcontroller that combines powerful architecture with a range of enhanced features, making it an ideal choice for a wide array of applications, particularly those requiring precise motor control and sensor interfacing. This microcontroller is part of Microchip's renowned PIC18F family, known for its robustness and versatility in various embedded systems.

Housed in a compact SOIC package, the PIC18F2331-I/SO is designed to operate with an industrial-grade temperature range, ensuring reliability and stability in challenging environments. It is equipped with a rich set of peripherals that are beneficial for complex control systems, including advanced motor control, automotive systems, robotics, and industrial automation.

Key Features:

  • Enhanced Flash Memory: The PIC18F2331-I/SO comes with 8KB of flash memory, providing ample space for application code, which is essential for complex algorithms and control strategies.
  • High-Performance CPU: With a powerful 10 MIPS (million instructions per second) CISC architecture, this microcontroller can handle demanding tasks efficiently.
  • Dedicated Motor Control PWM: The device features specialized PWM (Pulse Width Modulation) outputs that are optimized for motor control applications, allowing for precise speed and torque control.
  • Robust Analog Features: It includes a 10-bit A/D converter with up to 5 channels, enabling accurate sensor readings and analog signal processing.
  • Serial Communication Interfaces: The microcontroller supports multiple communication protocols such as SPI, I2C, and USART, facilitating easy integration with other devices and systems.
  • Flexible Oscillator Structure: The PIC18F2331-I/SO supports a wide range of external and internal oscillator options, providing flexibility in system design.
  • Enhanced Safety Features: It incorporates features like Watchdog Timer, Brown-out Reset, and Extended Watchdog Timer for increased system reliability.

With its robust set of features and Microchip's commitment to quality, the PIC18F2331-I/SO is a versatile microcontroller that offers a balance of power, flexibility, and reliability for engineers and developers looking to create sophisticated electronic products and systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7688 $75.0752
8+ $15.4008 $123.2064
12+ $14.9191 $179.0292
16+ $14.4375 $231.0000
21+ $13.9570 $293.0970
28+ $12.5133 $350.3724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 213 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess