EN
  • EN
  • DE

LT1940EFE#TR

Part No LT1940EFE#TR
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.4A DL 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 3.6V
Maximum Input Voltage 25V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 22V
Output Current 1.4A
Frequency - Switching 1.1MHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 16-TSSOP-EP
Win Source Part Number 302746-LT1940EFE#TR
Ultra Librarian 3D Model Ultra Librarian LT1940EFE#TR CAD Model

Description

The LT1940EFE#TR from Linear Technology is a versatile and efficient dual DC/DC converter designed to cater to a wide range of applications. This high-performance integrated circuit is capable of providing two independent output voltages, making it an ideal solution for systems that require multiple power rails with compact and reliable power management.

Key Features:

  • Wide Input Voltage Range: The device operates from an input voltage range of 2.6V to 16V, making it suitable for applications powered by single-cell Li-Ion batteries, multi-cell alkaline or NiMH batteries, as well as fixed 3.3V, 5V, and 12V power sources.
  • High Switching Frequency: With a switching frequency of 1.1MHz, the LT1940EFE#TR allows for the use of small, low-profile inductors and capacitors, resulting in a compact power supply design with reduced noise and improved power efficiency.
  • Independent Shutdown and Soft-Start: Each channel can be independently shut down, and soft-start functionality is provided to minimize inrush current during startup, enhancing system reliability and performance.
  • Current Mode Operation: The use of current mode control ensures excellent line and load regulation, as well as protection against short circuits and overcurrent conditions.
  • Thermal Protection: The device includes internal thermal shutdown protection that safeguards the IC against overheating, thereby enhancing its longevity and reliability.

Applications:

  • Portable and battery-powered devices
  • Digital cameras and personal multimedia devices
  • Wireless and DSL modems
  • GPS receivers
  • Point-of-load power supplies

The LT1940EFE#TR comes in a 16-lead TSSOP package with an exposed thermal pad for enhanced thermal performance. Its robust design and comprehensive feature set make it an excellent choice for designers looking for a dual output, high-efficiency power solution. Whether you are developing a sophisticated portable device or a simple point-of-load power supply, the LT1940EFE#TR provides the flexibility and performance needed to meet your power management requirements.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1395 $63.9765
16+ $7.4994 $119.9904
24+ $7.2650 $174.3600
33+ $7.0305 $232.0065
43+ $6.7972 $292.2796
57+ $6.0938 $347.3466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess