EN
  • EN
  • DE

MC33232DR2G

Part No MC33232DR2G
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CONTROLLER CRM 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Mode Critical Conduction (CRM)
Current - Startup 50μA
Supply Voltage - Operating 12 V to 25 V
Temperature Range - Operating -20°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 074500-MC33232DR2G
Ultra Librarian 3D Model Ultra Librarian MC33232DR2G CAD Model

Description

Product Overview: MC33232DR2G

The MC33232DR2G is a high-performance, integrated controller manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is designed to cater to the demanding needs of modern power management applications, making it an excellent choice for designers looking to improve system efficiency and reliability.

Key Features

  • Voltage Operation: The device operates over a wide voltage range, accommodating various power supply requirements and ensuring flexibility in different application scenarios.
  • Current Sensing: It includes an advanced current sensing circuit that helps protect against overcurrent conditions, enhancing the safety and durability of the end application.
  • Thermal Shutdown: With an in-built thermal shutdown feature, the MC33232DR2G is capable of protecting itself from overheating, thereby preserving its longevity and performance over time.
  • Frequency Modulation: The controller offers frequency modulation to minimize electromagnetic interference (EMI), a critical feature for applications that require low noise operations.
  • Drive Capability: It provides high drive capability, enabling it to efficiently control a wide range of external components such as power MOSFETs and IGBTs.

Applications

The MC33232DR2G is suitable for a diverse array of applications, including but not limited to:

  • DC-DC Converters
  • AC-DC Power Supplies
  • LED Drivers
  • Motor Control Systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC33232DR2G is no exception, as it is constructed with the highest standards of quality and reliability in mind. It is designed to meet the stringent requirements of industrial and automotive-grade applications, ensuring that it performs consistently under various environmental conditions.

Package and Availability

The MC33232DR2G comes in a SOIC-8 package, which is widely accepted in the industry for its compact footprint and ease of integration into PCB designs. The product is available through ON Semiconductor's extensive distribution network, ensuring availability for global customers seeking high-performance power management solutions.

You May Also Be Interested in

Infineon Technologies
IC PFC CTRLR CCM 8DSO
Lowest to $0.2363
Infineon Technologies
IC PFC CTLR CCM 8DSOP
Lowest to $1.5640
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $1.0813
Infineon Technologies
Need more? Email Us
Infineon Technologies
IC PFC CTRLR CCM 8DSO
Lowest to $0.1367
Infineon Technologies
IC PFC CONTROLLER CCM 14DSO
Lowest to $1.1143
Infineon Technologies
Power Factor Correction Controller 0.45mA 50kHz to 315kHz Automotive 8-Pin DSO T/R / IC PFC CONTROLLER CCM 8DSO
Lowest to $0.7581
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $1.2613
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $0.4227

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.5029 $70.0116
9+ $14.3613 $129.2517
13+ $13.9131 $180.8703
18+ $13.4638 $242.3484
23+ $13.0157 $299.3611
30+ $11.6690 $350.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,940 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess