EN
  • EN
  • DE

MAX5900AAEUT+T

Part No MAX5900AAEUT+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH -9V N-Channel Negative High Voltage 6-Pin SOT-23 T/R / IC HOT-SWAP CONTROLLER SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Simple Swapper
Packaging Reel package
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications -48V
Features Auto Retry, Fault Timeout, Thermal Limit
Programmable Features UVLO
Operating Supply Voltage -100 V ~ -9 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 500μA
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Feature Pins DRAIN, (ON, /OFF), /PGOOD
Win Source Part Number 786582-MAX5900AAEUT+T
Popularity Medium
Supply and Demand Status Balance
Family Name MAX5900A
Introduction Date April 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX5900AAEUT+T CAD Model

Description

Maxim Integrated MAX5900AAEUT+T Hot-Swap Controller

The MAX5900AAEUT+T from Maxim Integrated is a sophisticated hot-swap controller designed to enhance circuit protection and power management in a variety of applications. This compact and efficient controller allows for the safe insertion and removal of circuit boards into live backplanes or other powered systems without causing any disruption or damage to the main system or the card being inserted.

Encased in a small SOT-23 package, the MAX5900AAEUT+T is an ideal solution for space-constrained environments where board real estate is at a premium. Despite its small footprint, this hot-swap controller is packed with features that ensure reliable operation and extend the longevity of electronic components.

One of the key features of the MAX5900AAEUT+T is its integrated overcurrent protection. This function safeguards the system against excessive current draw that could potentially lead to overheating or damage. The controller achieves this by monitoring the load current through an external sense resistor and responding quickly to any overcurrent conditions.

The MAX5900AAEUT+T also boasts an adjustable overcurrent threshold and a programmable circuit-breaker timer, providing designers with the flexibility to tailor the protection features to specific application requirements. This customization ensures that the controller can be fine-tuned for optimal performance across a wide range of use cases.

In addition to its protective capabilities, the MAX5900AAEUT+T features an undervoltage lockout (UVLO) that ensures the controller only operates when the supply voltage is within an acceptable range. This prevents the system from operating under conditions that could be harmful or less efficient.

With its robust feature set and compact design, the MAX5900AAEUT+T is an excellent choice for managing hot-swap events in servers, telecom equipment, and other electronic systems that require high reliability and consistent performance. Maxim Integrated's commitment to quality and innovation is evident in this versatile hot-swap controller, making it a valuable component for any design engineer's toolkit.

For more detailed specifications and application guidance, designers are encouraged to consult the comprehensive datasheet and support documentation available from Maxim Integrated.

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR GP 16SSOP
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.1818
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 38QFN
Lowest to $64.0299
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.2836
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8736 $56.2080
70+ $1.5373 $107.6110
105+ $1.4893 $156.3765
140+ $1.4412 $201.7680
180+ $1.3932 $250.7760
245+ $1.2491 $306.0295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,720 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess