EN
  • EN
  • DE

LT1944EMS#PBF

Part No LT1944EMS#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 0.25A DL 10MSOP / Conv DC-DC 1.2V to 15V Step Up Dual-Out 1.23V to 36V Micropower 10-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 2
Input Voltage MIN 1.2V
Voltage Input MAX 15V
Output Voltage 1.23V
Output Voltage MAX 34V
Output Current 250mA (Switch)
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 780770-LT1944EMS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1944
Introduction Date October 09, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1944EMS#PBF CAD Model

Description

The LT1944EMS#PBF is a versatile dual micropower DC/DC converter from Linear Technology designed to provide efficient power management solutions for a wide range of applications. This integrated circuit features two independent DC/DC converters in a compact 10-lead MSOP package, making it an ideal choice for space-constrained applications.

Key Features

  • Wide Input Voltage Range: The LT1944EMS#PBF can operate from an input voltage range of 2.6V to 16V, accommodating a variety of power sources including single-cell Li-Ion batteries and fixed 3.3V, 5V, or 12V power rails.
  • Dual Independent Outputs: It provides two independent output voltages that can be set with external resistors. This flexibility allows designers to power different components of a system with a single IC.
  • High Efficiency: The device achieves high efficiency, which is essential for portable and battery-powered applications, thereby extending the battery life.
  • Adjustable Switching Frequency: The switching frequency can be programmed up to 1MHz, allowing the use of small, low-cost capacitors and inductors.
  • Low Quiescent Current: It features a low quiescent current of 25μA per channel, further enhancing its suitability for battery-powered applications.
  • Integrated Soft-Start Function: This minimizes inrush current during startup, providing a smooth power-up sequence for sensitive electronic components.

Applications

The LT1944EMS#PBF is designed for use in a multitude of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Handheld medical devices
  • Wireless modems and network cards
  • GPS receivers
  • Point-of-sale terminals

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1944EMS#PBF is no exception. It is designed to meet high standards of reliability and performance, ensuring stable operation over its specified temperature range and longevity in demanding environments.

Ordering Information

The product is available in an MSOP-10 package and is specified for operation from -40°C to 85°C temperature range. The part number LT1944EMS#PBF indicates the lead-free, RoHS-compliant version of the device.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7557 $55.0228
9+ $11.2868 $101.5812
14+ $10.9341 $153.0774
19+ $10.5813 $201.0447
25+ $10.2286 $255.7150
33+ $9.1705 $302.6265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess