EN
  • EN
  • DE

LTC3374EFE#PBF

Part No LTC3374EFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A 8OUT 38TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 8
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 5.5V
Output Current 1A
Frequency - Switching 2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 38-TSSOP-EP
Win Source Part Number 1062490-LTC3374EFE#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3374EFE#PBF CAD Model

Description

Product Overview: LTC3374EFE#PBF

The LTC3374EFE#PBF is a high-performance, multi-channel power management integrated circuit (PMIC) designed and manufactured by Linear Technology. This versatile component is engineered to meet the rigorous power requirements of modern electronic devices, offering a compact and efficient solution for managing multiple power rails with precision.

Key Features

  • Integrated Buck Converters: The LTC3374EFE#PBF features eight high-efficiency synchronous buck converters. This allows for the supply of multiple output voltages from a single input source, simplifying power supply design and improving system reliability.
  • Configurable Output Currents: Each buck converter can deliver up to 1A of continuous output current, with the ability to configure the current limit of each channel to optimize performance for specific loads.
  • Wide Input Voltage Range: The device operates from an input voltage range of 2.25V to 5.5V, making it suitable for a variety of applications, including those powered by Li-Ion/Polymer batteries.
  • Flexible Power Sequencing: The LTC3374EFE#PBF provides programmable power-on sequencing, which is essential for systems with multiple supply voltages that require precise power-up and power-down sequences.
  • Robust Thermal Performance: Housed in a thermally efficient 38-lead TSSOP package with exposed pad for enhanced thermal dissipation, the LTC3374EFE#PBF is designed to operate reliably in environments with high thermal demands.
  • Programmable Frequency: The switching frequency is programmable from 1MHz to 3MHz, allowing designers to optimize the balance between efficiency and external component size.

Applications

The LTC3374EFE#PBF is an ideal choice for a wide range of applications that require multiple regulated voltages and high efficiency. These include portable and battery-powered devices, automotive electronics, industrial control systems, and embedded applications.

Quality and Reliability

Linear Technology is known for their commitment to quality, and the LTC3374EFE#PBF is no exception. It is designed to meet stringent specifications and undergoes rigorous testing to ensure high reliability and performance in even the most demanding applications.

With its comprehensive feature set and robust design, the LTC3374EFE#PBF from Linear Technology stands out as a top-tier power management solution for designers looking to optimize their power supply architecture with precision, efficiency, and flexibility.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2890 $67.7340
13+ $9.2631 $120.4203
20+ $8.9732 $179.4640
27+ $8.6844 $234.4788
35+ $8.3945 $293.8075
47+ $7.5260 $353.7220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess